location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CCDE32-DELTA CD CASE-32CDS Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCDE32-DELTA CD CASE-32CDS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EI1T03E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 13:07:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CCDE32-DELTA CD CASE-32CDS Black, Blue :
The long product name of Targus CCDE32-DELTA CD CASE-32CDS Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Delta 32 Wallet (Blue) Model # EI1T03E
More>>>
Targus CCDE32-DELTA CD CASE-32CDS Black, Blue:
The official description of Targus CCDE32-DELTA CD CASE-32CDS Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Delta 32 Wallet holds 32 CDs or 16 CDs with booklets. Complete with a tough nylon exterior to resist abrasion and a handy injection moulded palm grip for easy transport, the Delta 32 Wallet is the obvious choice for CD storage. Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. Holds 32 CDs or 16 CDs with booklets
Patented BubbleSleeves™ protect your CDs and reduce surface contact
Injection moulded palm grip for easy transport
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Tough nylon material guarantees to be heat, water and tear resistant
Dual pocket sleeve holds CD and booklet separately

Short summary description Targus CCDE32-DELTA CD CASE-32CDS Black, Blue:
This short summary of the Targus CCDE32-DELTA CD CASE-32CDS Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CCDE32-DELTA CD CASE-32CDS, Black, Blue, Nylon, 165 mm, 170 mm, 60 mm

Long summary description Targus CCDE32-DELTA CD CASE-32CDS Black, Blue:
This is an auto-generated long summary of Targus CCDE32-DELTA CD CASE-32CDS Black, Blue based on the first three specs of the first five spec groups.

Targus CCDE32-DELTA CD CASE-32CDS. Product colour: Black, Blue, Material: Nylon. Width: 165 mm, Depth: 170 mm, Height: 60 mm

Features
Product colour *
Black, Blue
Material *
Nylon
Weight & dimensions
Width
165 mm
Depth
170 mm
Height
60 mm