location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus SC24-STEEL CD CASE-24CD`S Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC24-STEEL CD CASE-24CD`S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E63845E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 16:12:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus SC24-STEEL CD CASE-24CD`S Blue :
The long product name of Targus SC24-STEEL CD CASE-24CD`S Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SC24-STEEL CD CASE-24CD`S Blue Steel NS (NMS)
More>>>
Targus SC24-STEEL CD CASE-24CD`S Blue:
The official description of Targus SC24-STEEL CD CASE-24CD`S Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

There is no safer way to store and/or transport your CDs with the strongest CD carry case in the world, holding 24 CDs or 12 CDs with booklets. This elegant steel case, with the look and feel of an expensive eyewear case and the metallic finish of a race car, is capable of withstanding almost any abuse without affecting the CDs inside it.
Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport.
Holds up to 24 CDs or 12 CDs with booklets
First and only steel case on the market - no safer storage system
Patented BubbleSleeves™ protect your CDs & reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Dual pocket sleeve holds CD and booklet separately

Short summary description Targus SC24-STEEL CD CASE-24CD`S Blue:
This short summary of the Targus SC24-STEEL CD CASE-24CD`S Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus SC24-STEEL CD CASE-24CD`S, Blue, Steel, 178 mm, 140 mm, 45 mm

Long summary description Targus SC24-STEEL CD CASE-24CD`S Blue:
This is an auto-generated long summary of Targus SC24-STEEL CD CASE-24CD`S Blue based on the first three specs of the first five spec groups.

Targus SC24-STEEL CD CASE-24CD`S. Product colour: Blue, Material: Steel. Width: 178 mm, Depth: 140 mm, Height: 45 mm

Design
Product colour *
Blue
Material *
Steel
Weight & dimensions
Width
178 mm
Depth
140 mm
Height
45 mm
Country Distributor
United Kingdom 1 distributor(s)