location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Road Warrior DVD401 Carrying Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Road Warrior DVD401 Carrying Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD401
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Road Warrior DVD401 Carrying Case Black :
The long product name of Targus Road Warrior DVD401 Carrying Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Road Warrior DVD401 Carrying Case - Top Loading - Shoulder Stra
More>>>
Targus Road Warrior DVD401 Carrying Case Black:
The official description of Targus Road Warrior DVD401 Carrying Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Vehicle Portable DVD Travel Case is ideal for trips as it holds your portable DVD player securely when watching DVDs on the road. This viewing case supports a 9 inch DVD player and up to 20 DVD disks, and easily mounts between or behind the front seats of your vehicle. The case features a security strap to hold your DVD player in place, extra padding to protect your player, a pocket for the DVD remote, and an adjustable, detachable shoulder strap. It's also equipped with all the necessary mounting straps and an easy to read user guide.

Holds your DVD player securely when watching DVDs on the road.
Supports up to a 9 inch DVD Player.
Adjusts for proper viewing height.
Viewing case easily mounts between or behind front seats of your vehicle.
Comes equipped with all necessary mounting straps and easy to read user guide.
Stores up to 20 DVD disks, 16 in the main case and 4 in the viewing case.
Extra padding, a security strap to secure your player, and an adjustable, detachable shoulder strap.
Pocket for DVD remote.

Short summary description Targus Road Warrior DVD401 Carrying Case Black:
This short summary of the Targus Road Warrior DVD401 Carrying Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Road Warrior DVD401 Carrying Case, 1.45 kg, 241.3 x 260.4 x 68.9 mm, 279 x 247 x 133 mm

Long summary description Targus Road Warrior DVD401 Carrying Case Black:
This is an auto-generated long summary of Targus Road Warrior DVD401 Carrying Case Black based on the first three specs of the first five spec groups.

Targus Road Warrior DVD401 Carrying Case. Weight: 1.45 kg, Interior dimensions (W x D x H): 241.3 x 260.4 x 68.9 mm. Dimensions (WxDxH): 279 x 247 x 133 mm

Technical details
Product colour *
Black
Maximum screen size
22.9 cm (9")
Weight & dimensions
Weight
1.45 kg
Weight & dimensions
Interior dimensions (W x D x H)
241.3 x 260.4 x 68.9 mm
Other features
Dimensions (WxDxH)
279 x 247 x 133 mm