Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Sport Portable DVD Player Case Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport Portable DVD Player Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD301
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7343
This statistic is based on the 92259 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90172 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Sport Portable DVD Player Case Black :
The short editorial description of Targus Sport Portable DVD Player Case Black

Sport Portable DVD Player Case - Clam Shell - Adjustable Should
More>>>
Targus Sport Portable DVD Player Case Black:
The official marketing text of Targus Sport Portable DVD Player Case Black as supplied by the manufacturer

The Sport Portable DVD Player Case offers you a secure storage solution for your portable DVD player. This Sport Case holds up to a 9 inch DVD player while allowing you to use the player without removing it from the case. The case features non-woven pockets that hold up to 8 DVD disks and an external zippered pocket to hold accessories like power cords and headphones. And your DVD player is secured in place by a security strap along with extra padding for added protection. There's even a handy adjustable suspension shoulder strap for easy carrying.

Supports up to a 9 inch DVD Player; use player without removing from case

Non-woven pockets to hold up to 8 DVD disks.
External zippered pocket to hold accessories like power cords and headphones.
Adjustable suspension shoulder strap.
Extra padding and security strap to secure player.

Short summary description Targus Sport Portable DVD Player Case Black:
This short summary of the Targus Sport Portable DVD Player Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Sport Portable DVD Player Case, 399 g, 254 x 44.45 x 190.5 mm, 273.05 x 88.9 x 215.9 mm

Long summary description Targus Sport Portable DVD Player Case Black:
This is an auto-generated long summary of Targus Sport Portable DVD Player Case Black based on the first three specs of the first five spec groups.

Targus Sport Portable DVD Player Case. Weight: 399 g, Interior dimensions (W x D x H): 254 x 44.45 x 190.5 mm. Dimensions (WxDxH): 273.05 x 88.9 x 215.9 mm

Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Maximum screen size compatibility
The maximum screen size which can be used with this product.
22.9 cm (9")
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
399 g
Interior dimensions (W x D x H)
254 x 44.45 x 190.5 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
273.05 x 88.9 x 215.9 mm
Customer service details
Array