Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DIGITAL SPORT CAMERA CASE BLUE SMALL

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGITAL SPORT CAMERA CASE BLUE SMALL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSCS05
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8805
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 26 Apr 2019 12:03:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus DIGITAL SPORT CAMERA CASE BLUE SMALL :
The short editorial description of Targus DIGITAL SPORT CAMERA CASE BLUE SMALL

TARGUS DIGITAL SPORT CAMERA CASE BLUE SMALL
More>>>
Targus DIGITAL SPORT CAMERA CASE BLUE SMALL:
The official marketing text of Targus DIGITAL SPORT CAMERA CASE BLUE SMALL as supplied by the manufacturer

This small Digital Camera Carry Case is perfect for those looking for a light, portable case to protect your digital camera. With a molded handle, and front zippered pocket, this Digital Camera Carry Case provides enough storage space for a power cord and Compact Flash card, yet is still small enough to stash away in the tightest of places. For those looking for a compact case, this is the way to go.

Features:
• Newest Tech Materials Offer You Sleek Storage Solution
• Protective Top Flap with Squeeze Buckle Closure
• Exterior top vertical-zip pocket
• Zippered interior mesh pocket
• Plush interior with hi-density foam padding and adjustable divders.

Short summary description Targus DIGITAL SPORT CAMERA CASE BLUE SMALL:
This short summary of the Targus DIGITAL SPORT CAMERA CASE BLUE SMALL data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DIGITAL SPORT CAMERA CASE BLUE SMALL, Blue

Long summary description Targus DIGITAL SPORT CAMERA CASE BLUE SMALL:
This is an auto-generated long summary of Targus DIGITAL SPORT CAMERA CASE BLUE SMALL based on the first three specs of the first five spec groups.

Targus DIGITAL SPORT CAMERA CASE BLUE SMALL. Product colour: Blue

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Neoprene
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
195 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114 x 57 x 133 mm
Customer service details