Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Pro Black Video Camera Case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Black Video Camera Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPBP02
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28189
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 03 Jun 2019 11:49:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Pro Black Video Camera Case :
The short editorial description of Targus Pro Black Video Camera Case

Targus Pro Black Video Camera Case Medium
More>>>
Targus Pro Black Video Camera Case:
The official marketing text of Targus Pro Black Video Camera Case as supplied by the manufacturer

The Pro Black Photo/Video Camera case features rugged koskin and nylon twill exterior, a ‘suspension’ comfort shoulder strap, zippered front pocket, hi-density foam padding and a plush interior lining for your video camera. This video camera case also features three adjustable compartment dividers, interior zippered mesh pockets, and Durafeet™. Designed to protect and transport your video camera and accessories
Cutting edge functionality and dramatic style
Nylon belt loop with Velcro and snap closure
Mesh pocket for blank tapes
Protective overlap closure
Shoulder ‘suspension’ comfort strap
Front zipped accessory pocket
Front and side pockets for spare batteries
Interior power supply compartment
Durafeet™

Short summary description Targus Pro Black Video Camera Case:
This short summary of the Targus Pro Black Video Camera Case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Pro Black Video Camera Case, Canon Elura 40MC, EOS-10D, Optura 100MC, Powershot A10, Powershot A20, PowerShot A300, PowerShot..., Black

Long summary description Targus Pro Black Video Camera Case:
This is an auto-generated long summary of Targus Pro Black Video Camera Case based on the first three specs of the first five spec groups.

Targus Pro Black Video Camera Case. Compatibility: Canon Elura 40MC, EOS-10D, Optura 100MC, Powershot A10, Powershot A20, PowerShot A300, PowerShot..., Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Features
Compatibility
The other products, software and hardware this product can be used with.
Canon Elura 40MC, EOS-10D, Optura 100MC, Powershot A10, Powershot A20, PowerShot A300, PowerShot A40, PowerShot A60, PowerShot A70, Powershot G1, PowerShot G2, PowerShot G3, PowerShot G5, Powershot S10 Zoom, Powershot S20, PowerShot S200, PowerShot S230, PowerShot S30, Powershot S300, PowerShot S330, PowerShot S40, PowerShot S400, PowerShot S45, PowerShot S50, PowerShot SD100, ZR50MC /Casio EXILIM EX-M2, EXILIM EX-S2, EXILIM EX-S3, EXILIM EX-Z3, QV-2300UX, QV-3000EX, QV-3000Plus, QV-5700, QV-R3, QV-R40 /Contax TVS /Epson PhotoPC 3000Z, PhotoPC 3100Z /Fujifilm FinePix 1400, FinePix 2300 /FinePix 2600 Zoom /Fujifilm FinePix 2650, FinePix 2800 Zoom, FinePix 3800, FinePix 4700, FinePix 4800Z, FinePix 6800Z, FinePix A200, FinePix A203, FinePix A205 Zoom, FinePix A210 Zoom, FinePix A303, FinePix F402, FinePix F410, FinePix F700, FinePix M603, FinePix S5000 Zoom, FinePix S602 Zoom, FinePix S602Z Pro, FinePix S7000 Zoom /HP Photosmart 320, Photosmart 435, Photosmart 620, Photosmart 720, PhotoSmart 912/912xi, Photosmart 945, PhotoSmart C215/C215xi /JVC GC-QX-3HD, GC-QX-5HD Kodak DC 4800, DC215, DC215 Millenium, DC290, DC3400, EasyShare DX3500, EasyShare DX3600 Zoom, EasyShare DX3900 Zoom, EasyShare DX4900, LS443 /Konica KD-500 Zoom, KD-510 Zoom /Kyocera Finecam S3L, Finecam S5R Minolta Dimage 2300, Dimage 2300 Zoom, Dimage 5, Dimage 7, DiMAGE 7Hi, DiMAGE 7i, DiMAGE A1, DiMAGE E201, DiMAGE E223, DiMAGE E323, Dimage F100, DiMAGE F300, DiMAGE G500, Dimage S404, DiMAGE S414, Dimage X, DiMAGE X20, DiMAGE Xi, DiMAGE Z1 /Nikon Coolpix 2100, Coolpix 2500, Coolpix 3100, Coolpix 3500, Coolpix 4300, Coolpix 4500, Coolpix 5000, Coolpix 5400, Coolpix 5700, Coolpix 775, Coolpix 800, Coolpix 885, Coolpix 950, Coolpix 990, Coolpix 995, Coolpix SQ /Olympus D-100, D-150 Zoom, C-2040, C-3000 Zoom, C-3030 Zoom, C-3040 Zoom, C-4000 Zoom, C-730 UZ, Camedia C-2100 Zoom, Camedia C-3020, Camedia C-4040 Zoom, Camedia C-700 Ultra Zoom, Camedia C-720 Ultra Zoom, Camedia D-550 Zoom, D-360L, D-40 Zoom, D-510 Zoom, E-10, E-20N, E-20N Pro SLR, Stylus 300, Stylus 400 /Panasonic DMC-FZ1, DMC-FZ2, DMC-LC33, DMC-LC43, PV-DC 3000A, PV-DC 3010 /Pentax Optio 330GS, Optio 33L, Optio 450, Optio 550, Optio S /Richo Caplio G3 /Samsung Digimax V4 /Sanyo DSC-J1 /Sony Cyber Shot DSC-P9, Cyber Shot DSC-S75, CyberShot DSC-F707, CyberShot DSC-P71, CyberShot DSC-S85, CyberShot DSC-U10, Cybershot DSC-V1, DCR-PC101, DCR-PC120BT, DCR-TRV18, DCR-TRV27, DSC-F717, DSC-F828, DSC-P10, DSC-P32, DSC-P52, DSC-P72, DSC-P8, DSC-P92, DSC-U10, DSC-U20, DSC-U50, DSC-U60, Mavica CD350, Mavica CD500, Mavica MVC-CD400, MVC-CD400 /Toshiba PDR-M25, PDR-M71 .
Weight & dimensions
Width
The measurement or extent of something from side to side.
305 mm
Depth
The distance from the front to the back of something.
215 mm
Height
The measurement of the product from head to foot or from base to top.
205 mm
Customer service details