Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trademark Universal Computer Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM500
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19503
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 22 Apr 2019 14:52:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black :
The short editorial description of Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black

Carry Case nylon black f Notebook TM Universal Targus
More>>>
Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black:
The official marketing text of Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black as supplied by the manufacturer

The result is a stylish, multifunction, large-capacity case. This notebook case provides you superior protection with a well-padded notebook compartment, and convenience with an expanding file folder section, a zip-down workstation and a printer/accessory compartment. The adjustable printer compartment will carry all popular portable printers, full-size binders/day planners or computer accessories. The zip-down workstation includes pockets for your additional files, your mobile phone, CDs, and other necessities. Other features include an adjustable padded shoulder strap, heavy-duty nickel fittings, and more.Padded notebook storage compartment
Stylish, multifunctional with large capacity
Zip-down workstation including pockets for files, your mobile phone, CDs, PDA, business cards, and more
Spacious expanding file section
Multiple pockets for improved organization
Rolling luggage security sleeve
Removable padded shoulder strap
Reinforced heavy-duty nickel fittings
Shock-absorbing rubber feet and self-correcting nylon zips
Printer & accessory compartment

Short summary description Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black:
This short summary of the Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Trademark Universal Computer Case, 39.1 cm (15.4"), 1.9 kg, Black

Long summary description Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black:
This is an auto-generated long summary of Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus Trademark Universal Computer Case. Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 1.9 kg. Product colour: Black

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 330 x 150 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:56:48
Uk has collected 1 expert review for Targus Trademark Universal Computer Case notebook case 39.1 cm (15.4") Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:56:48
Nl heeft 1 proffesionele recensie voor Targus Trademark Universal Computer Case notebooktas 39,1 cm (15.4") Zwart gevonden en de beoordeling is 83 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:56:48
Fr a recueilli 1 avis d’experts pour Targus Trademark Universal Computer Case sacoche d'ordinateurs portables 39,1 cm (15.4") Noir et la note moyenne est de 83 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:56:48
De hat 1 Expertenmeinung für Targus Trademark Universal Computer Case Notebooktasche 39,1 cm (15.4 Zoll) Schwarz zusammengestellt, die Beurteilung ist 83 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:56:48
Testseek ha raccolto 1 recensione da parte di esperti per Targus Trademark Universal Computer Case borsa per notebook 39,1 cm (15.4") Nero e la valutazione è di 83 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:56:48
Es ha coleccionado 1 opiniones de expertos para Targus Trademark Universal Computer Case maletines para portátil 39,1 cm (15.4") Negro y la calificación media es 83 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:56:48
Dk har samlet 1 ekspertanmeldelse for Targus Trademark Universal Computer Case taske og etui til notebook 39,1 cm (15.4") Sort og bedømmelsen er 83 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:56:48
Se har samlat in 1 experttest för Targus Trademark Universal Computer Case väskor bärbara datorer 39,1 cm (15.4") Svart och det genomsnittliga betyget är 83 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:14:52
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:14:53
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:14:53
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:14:52
83%
Source Review comments Score
Techloop.net
Updated:
2015-02-26 08:56:48
A laptop case provides an easy way to take your laptop with you, while protecting it from damage too. The Targus CTM 500 Trademark Universal Notebook Case is a fancy notebook case for laptops up to 15.4 inches. Universal Notebook CaseTargus is known f...
83%
Show all
Country Distributor
Sverige 1 distributor(s)
Customer service details