Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 16” Trademark Standard Computer Case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16” Trademark Standard Computer Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM300 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0092636105952
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29289
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 22 Nov 2017 19:33:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Targus 16” Trademark Standard Computer Case :
The short editorial description of Targus 16” Trademark Standard Computer Case

16” Trademark Standard Computer Case - Nylon & Koskin, 1.45 kg, Black
More>>>

Targus 16” Trademark Standard Computer Case:
The official marketing text of Targus 16” Trademark Standard Computer Case as supplied by the manufacturer
The Trademark Computer Storage Solution represents the most affordable full-featured laptop case available today. A stylish combination of durable nylon and luxurious Koskin, this Computer Storage Solution features an adjustable, protective laptop section, a rear pocket for files or magazines and a front file section with pockets for CDs., pens, a mobile phone, PDA, and more!

Other features include an adjustable padded shoulder strap, heavy-duty nickel fittings, shock absorbing rubber feet and self-correcting nylon zippers.

Features

- Adjustable section protects your laptop
- Comfortable and Adjustable Padded Shoulder Strap
- Convenient Rear Pocket for your files or magazines
- Lockable Ergonomic Zipper Pulls for added security
- Most Affordable & Full-Featured laptop Case Today
- Reinforced Heavy-Duty Steel Fittings
- Shock Absorbing Rubber Feet
- Spacious Front File Section with Pockets for CD's, pens, PDA, and more
Short summary description Targus 16” Trademark Standard Computer Case:
This short summary of the Targus 16” Trademark Standard Computer Case data-sheet is auto-generated and uses the product title and the first six key specs.
Targus 16” Trademark Standard Computer Case, Briefcase, 39.1 cm (15.4"), Shoulder strap, 1.1 kg, Black
Long summary description Targus 16” Trademark Standard Computer Case :

Targus 16” Trademark Standard Computer Case. Case type: Briefcase, Maximum screen size compatibility: 39.1 cm (15.4"), Interior material: Nylon, Shoulder strap. Weight: 1.1 kg. Surface coloration: Monotone, Colour of product: Black

This is an auto-generated long summary of Targus 16” Trademark Standard Computer Case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Case type *
The size, shape and style of the case.
Briefcase
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Koskin, Nylon
Surface coloration
Type of surface coloration e.g. monotone, image.
Monotone
Interior material
Nylon
Combination locks
No
Shoulder strap
Yes
Technical details
Handle(s)
The part by which an object is held, carried, or controlled.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
406.4 mm
Depth *
The distance from the front to the back of something.
95.2 mm
Height *
The measurement of the product from head to foot or from base to top.
349.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.1 kg
Notebook compartment dimensions (WxDxH)
368.3 x 50.8 x 298.45 mm
Packaging data
Mouse included
A mouse is included with this product.
No
Quantity
The number of products there are.
1
Brand Image Product code Product Stock Price from
Targus Carry Case nylon black f Notepac TM 15.4" Black Targus Carry Case nylon black f Notepac TM 15.4" Black
(show image)
CTM300V3 Carry Case nylon black f Notepac TM  — 
Targus TRADEMARK TM NOTEPAC 15.4" Black Targus TRADEMARK TM NOTEPAC 15.4" Black
(show image)
CTM300V2 TRADEMARK TM NOTEPAC  — 
Aopen

Aopen Notebook Bag CTM300 15" Black
(show image)
9.000.056.031 Notebook Bag CTM300  — 
X