location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notepac plus nylon black 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notepac plus nylon black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNP1V3
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Notepac plus nylon black 39.1 cm (15.4") :
The long product name of Targus Notepac plus nylon black 39.1 cm (15.4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Model # CNP1 Notepac Plus
More>>>
Targus Notepac plus nylon black 39.1 cm (15.4"):
The official description of Targus Notepac plus nylon black 39.1 cm (15.4") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Padded notebook computer compartment for machines up to 15inches.
Zip-Down workstation for carrying all those necessary extras:- CD's, mobile phone, PDA.
The Notepac Plus has the features of the Notepac case but with our popular zip-down workstation and a full expanding file section. It also holds notebooks with screens up to 15". The result is a versatile multifunctional case that offers great value at an affordable price. This case is also available with Targus' patented Air Protection System Three section expanding file for your days documentation.
Reinforced handle riveted to your case ensuring ultimate protection for your notebook
Non-Skid rubber feet for shock absorption

Short summary description Targus Notepac plus nylon black 39.1 cm (15.4"):
This short summary of the Targus Notepac plus nylon black 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notepac plus nylon black, 39.1 cm (15.4")

Long summary description Targus Notepac plus nylon black 39.1 cm (15.4"):
This is an auto-generated long summary of Targus Notepac plus nylon black 39.1 cm (15.4") based on the first three specs of the first five spec groups.

Targus Notepac plus nylon black. Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Notebook compartment dimensions (W x D x H)
330 x 300 x 50 mm
Other features
Dimensions (WxDxH)
370 x 300 x 80 mm
Brand Image Product code Product Stock Price from
Targus NOTEPAC PLUS 38.1 cm (15") Black Targus NOTEPAC PLUS 38.1 cm (15") Black
(show image)
CNP1V2 NOTEPAC PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Targus CNP1 laptop case 40.6 cm (16") Messenger case Black Targus CNP1 laptop case 40.6 cm (16") Messenger case Black
(show image)
CNP1 CNP1 0.00
(excl. VAT)
0 (incl. VAT)