location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notepac Plus Black x6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNP1?KIT
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.1 cm (15.4") Black
  • - Nylon
  • - 1.5 kg
Long product name Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase :
The long product name of Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notepac Plus Black x6
More>>>
Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase:
The official description of Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The enhanced Targus Notepac Plus offers a new elegant design. It offers all the features of the Notepac case, plus our popular zip-down workstation and a full expanding file section to transport and protect your documents. Whilst retaining the original benefits this newly enhanced Notepac plus offers much, much more including a new design, and additional pockets for all your accessories: CD's, mobile phone, Pda, keys, pens, business cards, disks , sunglasses...improving your organisation.

Its new elegant design combines nylon and koskin making this case perfect for notebooks with screens up to 15/15.4". (This case is also available with Targus' patented Air Protection System). Including a rear lugagge strap to secure your case to your trolley, enhanced padded shoulder strap and cushioned handle for enhanced comfort, the result is a versatile multifunctional case at an affordable price.

- Padded notebook computer compartment for machines up to 15/15.4 inches
- Stylish multifunctional case designed to meet your daily needs
- Zip-Down workstation and accessory pockets for carrying all those necessary extras:- mobile phone, PDA, sunglasses, pens, CDs, keys, business cards and many more
- Expanding file section for your days documentation
- Reinforced cushioned handle riveted to the case ensuring ultimate protection for your notebook
- Dual-pull, self-healing nylon zippers
- Non-Skid square rubber feet for shock absorbtion
- Elegant nylon and koskin trim material featuring nickel fittings
- Full-Length rear slip pocket
- Detachable shoulder strap with cushioned pad for improved comfort when on the move
- Luggage strap to secure the case to your trolley
- Notebook Restraining Strap
- CD Sleeves pockets integrated to transport your CD's with maximum protection

Short summary description Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase:
This short summary of the Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notepac Plus Black x6, Briefcase, 39.1 cm (15.4"), 1.5 kg

Long summary description Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase:
This is an auto-generated long summary of Targus Notepac Plus Black x6 39.1 cm (15.4") Briefcase based on the first three specs of the first five spec groups.

Targus Notepac Plus Black x6. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 1.5 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.5 kg
Notebook compartment dimensions (W x D x H)
330 x 300 x 50 mm
Other features
Dimensions (WxDxH)
400 x 330 x 130 mm