location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17” Classic Clamshell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN317US
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 43.2 cm (17") Black
  • - Nylon
  • - 1.38 kg
Warranty: lifetime
Long product name Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black :
The long product name of Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17” Classic Clamshell
More>>>
Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black:
The official description of Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus 17" Classic Clamshell is designed to protect up to 17" widescreen laptops. The clamshell design includes an adjustable divider to accommodate smaller laptops. The zippered accessory storage pocket includes a cell phone compartment and pockets to store pens, business cards and additional items. Constructed of durable polyester material, the case features a classic look with red accents for added style. The padded/removable shoulder strap provides ergonomic comfort and equal weight distribution for comfortable carrying. For document storage, the case features a back slip pocket. The durable carry handle and trolley strap make it easy to transport the case and attach it to rolling luggage. Both functional and lightweight, this case is ideal for the casual business executive.
- Protection - Designed to protect up to 17" widescreen laptops
- Organization - Zippered pocket with cell phone and accessory storage and back slip pocket for documents; Includes trolley strap for added portability
- Comfort - Features a heavily padded durable carry handle and padded/removable shoulder strap
- Material - Constructed of durable nylon material

Short summary description Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black:
This short summary of the Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 17” Classic Clamshell, Briefcase, 43.2 cm (17"), 1.38 kg

Long summary description Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black:
This is an auto-generated long summary of Targus 17” Classic Clamshell 43.2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

Targus 17” Classic Clamshell. Case type: Briefcase, Maximum screen size: 43.2 cm (17"). Weight: 1.38 kg

Features
Maximum screen size *
43.2 cm (17")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.38 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
419.1 x 320.04 x 55.1 mm
Other features
Dimensions (WxDxH)
467.3 x 381 x 82.5 mm
Dimensions (W x D x H) (imperial)
467.4 x 381 x 82.5 mm (18.4 x 15 x 3.25")
Weight (imperial)
1.38 kg (3.04 lbs)