location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CN31 laptop case 40.6 cm (16") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN31 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442931703
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 526981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus CN31 laptop case 40.6 cm (16") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protection: Padded 15.6" laptop section
  • - Comfort: Adjustable shoulder strap
  • - Compact and lightweight
  • - Size: Fits laptops up to 15.4" - 16"
Long product name Targus CN31 laptop case 40.6 cm (16") Briefcase Black :
The long product name of Targus CN31 laptop case 40.6 cm (16") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4 - 16" / 39.1 - 40.6cm Laptop Case
More>>>
Targus CN31 laptop case 40.6 cm (16") Briefcase Black:
The official description of Targus CN31 laptop case 40.6 cm (16") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This beautiful collection of laptop cases brings a contemporary slant on classic design. Each case has been carefully crafted with a stylish approach to practicality. Constructed from quality materials, each case features a protective padded laptop section so you can be sure that your laptop is safe.

Short summary description Targus CN31 laptop case 40.6 cm (16") Briefcase Black:
This short summary of the Targus CN31 laptop case 40.6 cm (16") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CN31, Briefcase, 40.6 cm (16"), 650 g

Long summary description Targus CN31 laptop case 40.6 cm (16") Briefcase Black:
This is an auto-generated long summary of Targus CN31 laptop case 40.6 cm (16") Briefcase Black based on the first three specs of the first five spec groups.

Targus CN31. Case type: Briefcase, Maximum screen size: 40.6 cm (16"). Weight: 650 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Weight & dimensions
Width
90 mm
Depth
390 mm
Height
360 mm
Weight
650 g
Notebook compartment dimensions (W x D x H)
370 x 40 x 310 mm
Package width
80 mm
Package depth
420 mm
Weight & dimensions
Package height
365 mm
Package weight
680 g
Logistics data
Products per pallet
110 pc(s)
Harmonized System (HS) code
84733080
Master (outer) case width
445 mm
Master (outer) case length
795 mm
Master (outer) case height
375 mm
Master (outer) case gross weight
8.19 kg
Products per master (outer) case
10 pc(s)
Other features
Minimum screen size
39.1 cm (15.4")
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)