Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus NOTEPAC notebook case Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOTEPAC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN04
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10516
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 03 Jun 2019 09:02:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus NOTEPAC notebook case Black :
The short editorial description of Targus NOTEPAC notebook case Black

Model # CN04 Notepac (Green)
More>>>
Targus NOTEPAC notebook case Black:
The official marketing text of Targus NOTEPAC notebook case Black as supplied by the manufacturer

This Notepac case is specifically designed for notebook computers with screens up to 15" and related accessories. The Notepac has a fully padded computer section and includes a workstation area with disk pockets, file/document pocket plus an external gusseted pocket that is perfect for accessories and miscellaneous items. A great case to get you started... Padded notebook computer compartment for machines up to 15"
Reinforced handle riveted to case ensuring ultimate protection for your notebook
Dual-pull, self-healing zippers
Non-skid rubber feet for shock absorbtion

Short summary description Targus NOTEPAC notebook case Black:
This short summary of the Targus NOTEPAC notebook case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus NOTEPAC, 1.2 kg, Black

Long summary description Targus NOTEPAC notebook case Black:
This is an auto-generated long summary of Targus NOTEPAC notebook case Black based on the first three specs of the first five spec groups.

Targus NOTEPAC. Weight: 1.2 kg. Product colour: Black

Features
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
15"
Weight & dimensions
Width *
The measurement or extent of something from side to side.
42 mm
Depth *
The distance from the front to the back of something.
33 mm
Height *
The measurement of the product from head to foot or from base to top.
110 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Customer service details