location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notepac nylon grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notepac nylon grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN02V2
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Notepac nylon grey :
The long product name of Targus Notepac nylon grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Model # CN02 Notepac (Platinum)for 15" notebooks
More>>>
Targus Notepac nylon grey:
The official description of Targus Notepac nylon grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Notepac case is specifically designed for notebook computers with screens up to 15" and related accessories. The Notepac has a fully padded computer section and includes a workstation area with disk pockets, file/document pocket plus an external gusseted pocket that is perfect for accessories and miscellaneous items. A great case to get you started... Padded notebook computer compartment for machines up to 15"
Reinforced handle riveted to case ensuring ultimate protection for your notebook
Dual-pull, self-healing zippers
Non-skid rubber feet for shock absorbtion

Short summary description Targus Notepac nylon grey:
This short summary of the Targus Notepac nylon grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notepac nylon grey, Nylon, Holds notebooks with screen sizes up to 15" (Acer TravelMate 290, TravelMate 361 Evi, TravelMate..., 420 mm, 330 mm, 110 mm

Long summary description Targus Notepac nylon grey:
This is an auto-generated long summary of Targus Notepac nylon grey based on the first three specs of the first five spec groups.

Targus Notepac nylon grey. Material: Nylon, Compatibility: Holds notebooks with screen sizes up to 15" (Acer TravelMate 290, TravelMate 361 Evi, TravelMate.... Width: 420 mm, Depth: 330 mm, Height: 110 mm

Features
Compatibility
Holds notebooks with screen sizes up to 15" (Acer TravelMate 290, TravelMate 361 Evi, TravelMate 426LC, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate 653LCi, TravelMate 803LCi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), iBook (14 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Best Buy VPR Matrix 200A5 Pentium 4-M, 2.0GHz /ChemUSA ChemBook 6300 /Compaq Armada 4120T, Armada M700, Evo N1015v Athlon XP 1400+, Evo N150, Evo N160, Evo N200, Evo N620c, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, N800v, Presario 1500, Presario 1700US, Presario 1720, Presario 17XL465, Presario 2800, Presario 2805, Presario 2810T, Presario 80XL550, Presario 900, Presario X1000 /Dell Inspiron 300M, Inspiron 600M, Inspiron 8600, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude D600, Latitude D800, Latitude L400, Latitude X200, Latitude X300 /eMachines M5305 /Fujitsu B Series, C Series, E Series, LifeBook B series, LifeBook C2210, LifeBook S, P Series, P-1000, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 200 Series, 200XL, 400SP, 450 Series, 600 Series, M305S, Solo 1400, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100, Omnibook Vt6200, Omnibook XT6050, Pavilion n6395, Pavilion xt1260, Pavilion xt315, Pavilion xt335, Pavilion xz275, Pavilion xz295, Pavilion xz355, Pavilion ze1210, Pavilion ze1230, Pavilion ze1250, Pavilion zt1270, Pavilion zt1290, Pavilion zt3000 series /HP Compaq nc4000, nc6000, nx7000, TC1100 /IBM T41, Thinkpad A21e, Thinkpad A21p, Thinkpad A22e, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, ThinkPad TransNote, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /Micro Express NP1122C /Sony PCG-GR290, Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio GR150K, Vaio GR170K, Vaio PCG-SRX77, VAIO PCG-SRX99, Vaio PCG-TR1A, VAIO PCG-VX88, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio Z505LS, Vaio Z505LSK, VX Series /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Polywell PolyNote 3000N /PC Club Campus Genius /Sotec 3120X /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Satelite 1000-S157, Satelite 1000-S158, Satelite 1005-S157, Satelite 1100-S101, Satelite 1110-S153, Satelite 1115-S103, Satelite 1200-S121, Satelite 1200-S122, Satelite 1730, Satelite 1735, Satelite 1755, Satelite 2800-S202, Satelite 2800-S302, Satelite 2805-S202, Satelite 3000-S304, Satelite 3000-S353, Satelite 3005-S307, Satelite 6000, Satelite 6100, Satelite A10 series, Satelite A15 series, Satelite A15-S127, Satelite Pro 6100, Tecra 8200, Tecra 9000, Tecra 9100, Tecra S1 /Velocity NoteMagix B50 /Winbook X2 Pentium III-M 1.16GHz, N4 Mobile Pentium 4-M 2.0GHz /Vpr Matrix 170B4, 180B5, 200A5 .
Material *
Nylon
Weight & dimensions
Width
420 mm
Depth
330 mm
Height
110 mm
Brand Image Product code Product Stock Price from
Targus Carry Case Notepac Nylon grey Targus Carry Case Notepac Nylon grey
(show image)
CN02 Carry Case Notepac Nylon grey 0.00
(excl. VAT)
0 (incl. VAT)