location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notepac case 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notepac case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN01-NL
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Notepac case 39.1 cm (15.4") Black :
The long product name of Targus Notepac case 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Targus Notepac case - for 15-15.4" notebooks, Nylon with Koskin trim
More>>>
Targus Notepac case 39.1 cm (15.4") Black:
The official description of Targus Notepac case 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Notepac case offers an elegant new design; whilst retaining all it's original benefits. The Notepac is specifically designed for notebook computers with screens up to 15/15.4" and related accessories. It's new design combines nylon and koskin materials with nickel fittings. Featuring a workstation area with disk pockets, CD sleeves pockets, pen holders, mobile phone and PDA compartments, business card holders and many more additional pockets this case will improve your organisation. It features a rear file/document pocket plus an external gusseted pocket that is perfect for accessories and miscellaneous items. Including a rear lugagge strap to secure your case to your trolley, enhanced padded shoulder strap and cushioned handle for enhanced comfort, this case is great to get you started...


Features:

Padded notebook computer compartment for machines up to 15/15.4 inches

Reinforced cushioned handle riveted to the case ensuring ultimate protection for your notebook

Dual-pull, self-healing nylon zippers

Non-Skid square rubber feet for shock absorbtion

Elegant nylon and koskin trim material featuring nickel fittings

Plenty of accessory pockets for: mobile phone, PDA, business cards, pens, CD's, keys and much more

Full-Length rear document pocket to transport and protect your papers

Detachable shoulder strap with cushioned pad for improved comfort when on the move

Luggage strap to secure the case to your trolley

Notebook Restraining Strap

CD Sleeves pockets integrated to transport your CD's with maximum protection

Short summary description Targus Notepac case 39.1 cm (15.4") Black:
This short summary of the Targus Notepac case 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notepac case, 39.1 cm (15.4"), 1.2 kg

Long summary description Targus Notepac case 39.1 cm (15.4") Black:
This is an auto-generated long summary of Targus Notepac case 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus Notepac case. Maximum screen size: 39.1 cm (15.4"). Weight: 1.2 kg

Features
Maximum screen size *
39.1 cm (15.4")
Product main colour *
Black
Weight & dimensions
Weight
1.2 kg
Other features
Dimensions (WxDxH)
400 x 330 x 100 mm
Brand Image Product code Product Stock Price from
Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)