Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Business Traveler leather black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Traveler leather black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL86
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16531
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Business Traveler leather black :
The short editorial description of Targus Business Traveler leather black

Notebbok Case Business Traveler Leather Black De Business Traveller is geschikt om uw notebook en portable printer veilig te vervoeren uitgevoerd in leder Levenslange garantie.
More>>>

Targus Business Traveler leather black:
The official marketing text of Targus Business Traveler leather black as supplied by the manufacturer
The Targus Business Traveller combines function, style and affordability to create the ideal case for the corporate traveller. Its four-section, light-weight design allows easy access to your notebook, printer, PDA and accessories. The lined and padded luggage compartment is perfect for a change of clothes, and is certain to keep your personal items organized. Designed specifically to fit under an airline seat or in an overhead compartment, the Business Traveller houses everything needed for a short trip.

Luggage/accessories section (42.5 x 31 x 3.5 cm)
Mobile phone pocket
Organizer/PDA pocket
3 multimedia CD pockets
Two section expanding file
Zip-down workstation
Short summary description Targus Business Traveler leather black:
This short summary of the Targus Business Traveler leather black data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Business Traveler leather black, Leather, Acer TravelMate 290, TravelMate 361 Evi, TravelMate 426LC, TravelMate 614 TXCi, TravelMate 621 XC,..., 460 mm, 340 mm, 160 mm
Long summary description Targus Business Traveler leather black :

Targus Business Traveler leather black. Material: Leather, Compatibility: Acer TravelMate 290, TravelMate 361 Evi, TravelMate 426LC, TravelMate 614 TXCi, TravelMate 621 XC,.... Width: 460 mm, Depth: 340 mm, Height: 160 mm

This is an auto-generated long summary of Targus Business Traveler leather black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Design
Compatibility
The other products, software and hardware this product can be used with.
Acer TravelMate 290, TravelMate 361 Evi, TravelMate 426LC, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate 653LCi, TravelMate 803LCi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), iBook (14 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Best Buy VPR Matrix 200A5 Pentium 4-M, 2.0GHz /ChemUSA ChemBook 6300 /Compaq Armada 4120T, Armada M700, Evo N1015v Athlon XP 1400+, Evo N150, Evo N160, Evo N200, Evo N620c, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, N800v, Presario 1500, Presario 1700US, Presario 1720, Presario 17XL465, Presario 2800, Presario 2805, Presario 2810T, Presario 80XL550, Presario 900, Presario X1000 /Dell Inspiron 300M, Inspiron 600M, Inspiron 8600, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude D600, Latitude D800, Latitude L400, Latitude X200, Latitude X300 /eMachines M5305 /Eurocom D470W Impressa /Fujitsu B Series, C Series, E Series, LifeBook B series, LifeBook C2210, LifeBook S, P Series, P-1000, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 200 Series, 200XL, 400SP, 450 Series, 600 Series, M305S, Solo 1400, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100, Omnibook Vt6200, Omnibook XT6050, Pavilion n6395, Pavilion xt1260, Pavilion xt315, Pavilion xt335, Pavilion xz275, Pavilion xz295, Pavilion xz355, Pavilion ze1210, Pavilion ze1230, Pavilion ze1250, Pavilion zt1270, Pavilion zt1290, Pavilion zt3000 series /HP Compaq nc4000, nc6000, nx7000, TC1100 /IBM T41, Thinkpad A21e, Thinkpad A21p, Thinkpad A22e, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, ThinkPad TransNote, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 Micro Express NP1122C /Micron TransPort XT2 /NEC Versa DayLite, Versa SXi, Versa TXi /Panasonic Toughbook T1 /PC Club Campus Genius /Polywell PolyNote 3000N /Sony PCG-GR290, Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio GR150K, Vaio GR170K, Vaio PCG-SRX77, VAIO PCG-SRX99, Vaio PCG-TR1A, VAIO PCG-VX88, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio Z505LS, Vaio Z505LSK, VX Series /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Satelite 1000-S157, Satelite 1000-S158, Satelite 1005-S157, Satelite 1100-S101, Satelite 1110-S153, Satelite 1115-S103, Satelite 1200-S121, Satelite 1200-S122, Satelite 1730, Satelite 1735, Satelite 1755, Satelite 2800-S202, Satelite 2800-S302, Satelite 2805-S202, Satelite 3000-S304, Satelite 3000-S353, Satelite 3005-S307, Satelite 6000, Satelite 6100, Satelite A10 series, Satelite A15 series, Satelite A15-S127, Satelite Pro 6100, Tecra 8200, Tecra 9000, Tecra 9100, Tecra S1 /Sotec 3120X /ViewSonic ViewPad 1000 /Voodoo Envy M355, Envy M460, Envy M700 /Vpr Matrix 170B4, 180B5, 200A5 /Winbook X2 Pentium III-M 1.16GHz, N4 Mobile Pentium 4-M 2.0GHz .
Weight & dimensions
Width
The measurement or extent of something from side to side.
460 mm
Depth
The distance from the front to the back of something.
340 mm
Height
The measurement of the product from head to foot or from base to top.
160 mm
X