location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Lappac 5 Deluxe 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lappac 5 Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL55
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Lappac 5 Deluxe 39.1 cm (15.4") Black :
The long product name of Targus Lappac 5 Deluxe 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lappac 5 Deluxe
More>>>
Targus Lappac 5 Deluxe 39.1 cm (15.4") Black:
The official description of Targus Lappac 5 Deluxe 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Targus has redesigned the Lappac 5 to hold full size laptops as well as the large screen notebook computers. The fully lined computer compartment, utilising the adjustable padded divider, can also accommodate a notebook with a port replicator or standard size notebook and a portable printer
CD and PC card pockets with secured flaps
Zip or floppy disk pocket with secured flap
Pen/pencil holder
Padded handle
Adjustable/removable cushioned divider
Expanding file section
Holds up to 12 zip/floppy disks
Self locking partition
Multimedia CD pocket

Short summary description Targus Lappac 5 Deluxe 39.1 cm (15.4") Black:
This short summary of the Targus Lappac 5 Deluxe 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Lappac 5 Deluxe, 39.1 cm (15.4"), 2.18 kg

Long summary description Targus Lappac 5 Deluxe 39.1 cm (15.4") Black:
This is an auto-generated long summary of Targus Lappac 5 Deluxe 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus Lappac 5 Deluxe. Maximum screen size: 39.1 cm (15.4"). Weight: 2.18 kg

Features
Maximum screen size *
39.1 cm (15.4")
Product main colour *
Black
Weight & dimensions
Weight
2.18 kg
Other features
Dimensions (WxDxH)
400 x 330 x 130 mm
Brand Image Product code Product Stock Price from
Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)