Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Leather Palm PC Case III

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leather Palm PC Case III
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH050
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13573
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Leather Palm PC Case III :
The short editorial description of Targus Leather Palm PC Case III

Targus Leather Palm PC Case III
More>>>

Targus Leather Palm PC Case III:
The official marketing text of Targus Leather Palm PC Case III as supplied by the manufacturer
Specifically designed for the Palm™, Palm™ III and the IBM™ Workpad, this case secures the PDA while providing cut out access to the screen, activity bar, serial port, stylus and contrast dial. The full-grain leather case accommodates a Palm PC up to 12.7 x 10.2 x 2.5 cm.Full grain leather exterior
Spare battery holders
Two pockets for business, credit and grafitti cards
Self locking closure
Short summary description Targus Leather Palm PC Case III:
This short summary of the Targus Leather Palm PC Case III data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Leather Palm PC Case III, Leather, Black, 127 mm, 102 mm, 25 mm
Long summary description Targus Leather Palm PC Case III :

Targus Leather Palm PC Case III. Material: Leather, Colour of product: Black. Width: 127 mm, Depth: 102 mm, Height: 25 mm

This is an auto-generated long summary of Targus Leather Palm PC Case III based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
127 mm
Depth
The distance from the front to the back of something.
102 mm
Height
The measurement of the product from head to foot or from base to top.
25 mm
X