Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CD Case Sports Line black Nylon 24xcds

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Case Sports Line black Nylon 24xcds
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1236.06
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11733
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CD Case Sports Line black Nylon 24xcds :
The short editorial description of Targus CD Case Sports Line black Nylon 24xcds

CD Case Sports Line black Nylon 24xcds Model # CD1236.06
More>>>

Targus CD Case Sports Line black Nylon 24xcds:
The official marketing text of Targus CD Case Sports Line black Nylon 24xcds as supplied by the manufacturer
A champion revisited, the Sport line now offers a vast array of colours and expressions, in its popular contrasting materials and formats. Combinations of nylon and neotherm are both appealing to the eye and rugged to the touch, making them a favourite for the active person anywhere. Sport cases also feature our patented BubbleSleeves for safe and easy transport between home units and portable cases. Holds up to 24 CDs
Sleeves will not stick to CD's
Two pocket sleeve holds CD and booklet separately
Removable sleeves for organising
Water, heat and tear resistant material
Short summary description Targus CD Case Sports Line black Nylon 24xcds:
This short summary of the Targus CD Case Sports Line black Nylon 24xcds data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CD Case Sports Line black Nylon 24xcds, Black, 165 mm, 178 mm, 32 mm
Long summary description Targus CD Case Sports Line black Nylon 24xcds :

Targus CD Case Sports Line black Nylon 24xcds. Colour of product: Black. Width: 165 mm, Depth: 178 mm, Height: 32 mm

This is an auto-generated long summary of Targus CD Case Sports Line black Nylon 24xcds based on the first three specs of the first five spec groups.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
165 mm
Depth
The distance from the front to the back of something.
178 mm
Height
The measurement of the product from head to foot or from base to top.
32 mm
X