Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CD Case 12xCD Koskin Black Classic Car Visor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Case 12xCD Koskin Black Classic Car Visor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1220.68
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11607
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CD Case 12xCD Koskin Black Classic Car Visor :
The short editorial description of Targus CD Case 12xCD Koskin Black Classic Car Visor

Classic 12 Car Visor Model # CD1220.68
More>>>

Targus CD Case 12xCD Koskin Black Classic Car Visor:
The official marketing text of Targus CD Case 12xCD Koskin Black Classic Car Visor as supplied by the manufacturer
The essential in CD transport convenience, this 12 CD Classic Visor holds 12 CDs on your car visor for safe transport and storage. Leather-like material offers both a classy and luxurious look to visor cases. And like all our cases, our CD visors are guaranteed for life. Holds up to 12 CDs
Multi-purpose accessory pocket
Non-woven material will not stick to CDs
Water, heat and tear resistant material
Velcro straps fasten to visor
Short summary description Targus CD Case 12xCD Koskin Black Classic Car Visor:
This short summary of the Targus CD Case 12xCD Koskin Black Classic Car Visor data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CD Case 12xCD Koskin Black Classic Car Visor, Black, 300 mm, 145 mm, 7 mm
Long summary description Targus CD Case 12xCD Koskin Black Classic Car Visor :

Targus CD Case 12xCD Koskin Black Classic Car Visor. Colour of product: Black. Width: 300 mm, Depth: 145 mm, Height: 7 mm

This is an auto-generated long summary of Targus CD Case 12xCD Koskin Black Classic Car Visor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
300 mm
Depth
The distance from the front to the back of something.
145 mm
Height
The measurement of the product from head to foot or from base to top.
7 mm
X