Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Business Traveller Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Traveller
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBC3
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27956
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 27 Apr 2019 17:40:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Business Traveller Black :
The short editorial description of Targus Business Traveller Black

BUSINESS TRAVELLER KOSKIN PRINTER COMPATIBLE
More>>>
Targus Business Traveller Black:
The official marketing text of Targus Business Traveller Black as supplied by the manufacturer

The Targus Business Traveller combines function, style and affordability to create the ideal case for the Corporate traveller. It's four section, light-weight design allows easy access to your notebook, printer, PDA and accessories. The lined and padded luggage compartment is perfect for a change of clothes, and is certain to keep your personal items organised. Designed specifically to fit under an airline seat or in an overhead compartment, the Business Traveller houses everything needed for a short trip.
Notebook/printer compartment
Luggage/accessories section
3 multimedia CD pockets
Two section expanding file
Zip-down workstation
Organiser/PDA pocket
Mobile phone pocket

Short summary description Targus Business Traveller Black:
This short summary of the Targus Business Traveller Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Business Traveller, Black, Koskin, 460 mm, 340 mm, 160 mm, 3 kg

Long summary description Targus Business Traveller Black:
This is an auto-generated long summary of Targus Business Traveller Black based on the first three specs of the first five spec groups.

Targus Business Traveller. Product colour: Black, Material: Koskin. Width: 460 mm, Depth: 340 mm, Height: 160 mm

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Koskin
Weight & dimensions
Width
The measurement or extent of something from side to side.
460 mm
Depth
The distance from the front to the back of something.
340 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
160 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Notebook compartment dimensions (W x D x H)
430 x 310 x 40 mm
Dimensions printer compartment (W x D x H)
Dimensions printer compartment (Width x Depth x Height).
430 x 310 x 60 mm
Country Distributor
Sverige 1 distributor(s)
Customer service details