Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case overnighter softbuck brown notebook case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case overnighter softbuck brown
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C936
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9615
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 03 Jun 2019 10:42:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case overnighter softbuck brown notebook case :
The short editorial description of Targus Carry Case overnighter softbuck brown notebook case

Notebook Case Softbuck Overnighter Brown for paperwork and workstation/2 multimedia CD pockets /Pocket with flap for electronic organizer, glasses or accessories
More>>>
Targus Carry Case overnighter softbuck brown notebook case:
The official marketing text of Targus Carry Case overnighter softbuck brown notebook case as supplied by the manufacturer

The Softbuck Overnighter combines a stylish simulated suede leather exterior with four multifunctional sections to create the ultimate travelling companion. Designed to accommodate a notebook and portable printer, the Overnighter also has an extra section for luggage with a mesh accessory pocket and features an expanding file section for paperwork and a zip-down workstation. Designed to meet airline carry on specifications, the Overnighter accommodates everything you need for a short trip in a lightweight functional case.
Luggage section
Zip-down workstation
Full length file pocket
2 multimedia CD pockets
Pocket with flap for electronic organizer, glasses or accessories

Short summary description Targus Carry Case overnighter softbuck brown notebook case:
This short summary of the Targus Carry Case overnighter softbuck brown notebook case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case overnighter softbuck brown, Brown

Long summary description Targus Carry Case overnighter softbuck brown notebook case:
This is an auto-generated long summary of Targus Carry Case overnighter softbuck brown notebook case based on the first three specs of the first five spec groups.

Targus Carry Case overnighter softbuck brown. Product colour: Brown

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Brown
Features
Compatibility
The other products, software and hardware this product can be used with.
Acer TravelMate 290, TravelMate 361 Evi, TravelMate 426LC, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate 653LCi, TravelMate 744 LCF, TravelMate 803LCi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), iBook (14 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Best Buy VPR Matrix 200A5 Pentium 4-M, 2.0GHz /ChemUSA ChemBook 6300 /Compaq Armada 110, Armada 4120T, Armada E500, Armada M700, Evo N1000c, Evo N1015v Athlon XP 1400+, Evo N150, Evo N160, Evo N200, Evo N620c, Evo N800, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, N800v, Presario 1200US, Presario 1210US, Presario 1214SR, Presario 1215US, Presario 12XL410, Presario 1500, Presario 1510, Presario 1700US, Presario 1720, Presario 17XL465, Presario 18XL590, Presario 2100, Presario 2100T series, Presario 2100US series, Presario 2100Z series, Presario 2500 series, Presario 2715, Presario 2800, Presario 2805, Presario 2810T, Presario 700, Presario 80XL550, Presario 900, Presario X1000 /Dell Inspiron 1100, Inspiron 2500, Inspiron 300M, Inspiron 4100, Inspiron 4150, Inspiron 5100, Inspiron 600M, Inspiron 8100, Inspiron 8200, Inspiron 8500, Inspiron 8600, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude C800, Latitude C810, Latitude C840, Latitude D400, Latitude D600, Latitude D800, Latitude L400, Latitude X200, Latitude X300, Precision M40, Smartstep 250N /eMachines M5305 /Eurocom D270S viperD /FOSA 35BS1 /Fujitsu B Series, C Series, Celsius, E Series, LifeBook B series, LifeBook E series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 1450 Series, 200 Series, 200XL, 400E, 400L, 400SP, 450 Series, M305S, M350S, Solo 1150CL, Solo 1150CS, Solo 1400, Solo 1450LS, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE, Solo 9500SE, Solo 9550SE /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100, Omnibook Vt6200, Omnibook XE3, Omnibook XT6050, Pavilion n5340, Pavilion n5350, Pavilion n5390, Pavilion n5420i, Pavilion n5430, Pavilion n5440, Pavilion n5450, Pavilion n5470, Pavilion n5490, Pavilion n6395, Pavilion n6490, Pavilion xt1260, Pavilion xt315, Pavilion xt335, Pavilion xt345, Pavilion xt375, Pavilion xt395, Pavilion xz275, Pavilion xz295, Pavilion xz355, Pavilion ze1210, Pavilion ze1230, Pavilion ze1250, Pavilion ze4125, Pavilion ze4200, Pavilion ze5000 series, Pavilion ze5170, Pavilion ze5185, Pavilion zt1270, Pavilion zt1290, Pavilion zt3000 series /HP Compaq nc4000, nc6000, nc8000, nw8000, nx7000, nx9010, TC1100 /IBM T41, ThinkPad A20m, Thinkpad A21e, ThinkPad A21m, Thinkpad A21p, Thinkpad A22e, Thinkpad A22m, Thinkpad A22p, ThinkPad A30, ThinkPad A30p, ThinkPad A31, ThinkPad A31p, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad R40, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /Itronix GoBook II /Micron TransPort GX2, Transport GX3, TransPort T100, TransPort V100, TransPort XT2 /NEC Versa DayLite, Versa LXI, Versa SXi, Versa TXi /Panasonic Toughbook 28, Toughbook 34, Toughbook 48, Toughbook 50, Toughbook 72, Toughbook /PC Club Campus Genius Polywell PolyNote 3000N Prostar PS4074, PS4094 /Sager NP2720, NP4060 /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Sony FXA Series, NV Series, PCG--FXA36, PCG-GR290, Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio F680, Vaio F690, Vaio FX120, Vaio FX140, Vaio FX150, Vaio FX170, Vaio FX190, Vaio FX215, Vaio FX220, Vaio FX240, Vaio FX250, Vaio FX270, Vaio FX290, Vaio GR150K, Vaio GR170K, VAIO PCG-FXA63, Vaio PCG-SRX77, VAIO PCG-SRX99, VAIO PCG-TR1A, VAIO PCG-VX88, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio XG38, Vaio XG39, Vaio XG500, Vaio XG700, Vaio XG700K, Vaio Z505LS, Vaio Z505LSK, VX Series Sotec 3120X Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Satelite 1000-S157, Satelite 1000-S158, Satelite 1005-S157, Satelite 1100-S101, Satelite 1110-S153, Satelite 1115-S103, Satelite 1200-S121, Satelite 1200-S122, Satelite 1730, Satelite 1735, Satelite 1755, Satelite 1800-S207, Satelite 1800-S274, Satelite 1805-S207, Satelite 1805-S274, Satelite 2430-S255, Satelite 2435-S255, Satelite 2800-S202, Satelite 2800-S302, Satelite 2805-S202, Satelite 2805-S401, Satelite 2805-S402, Satelite 3000-S304, Satelite 3005-S307, Satelite Pro 4600, Tecra 8200, Tecra 9000, Tecra 9100, Tecra M1 Velocity NoteMagix B50 ViewSonic ViewPad 1000 /Winbook X2 Pentium III-M 1.16GHz, J4 Pentium 4 3.06GHz, N4 Mobile Pentium 4-M 2.0GHz, Winbook N4 .
Weight & dimensions
Width *
The measurement or extent of something from side to side.
435 mm
Depth *
The distance from the front to the back of something.
300 mm
Height *
The measurement of the product from head to foot or from base to top.
220 mm
Country Distributor
Sverige 1 distributor(s)
Customer service details