Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case ABS HardSh Uni black f NB+DJ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C871
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11105
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 31 May 2019 16:15:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case :
The short editorial description of Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case

Hard Shell Universal Model # C871
More>>>
Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case:
The official marketing text of Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case as supplied by the manufacturer

Another case to receive the hard shell treatment is the Universal Notebook. The best features of the Universal Case have been retained whilst adding the high-impact resistant nature of the hard shell surround. The case has been designed to accommodate a notebook, printer and accessories and also features a separate expanding file section. Waterproof polyester exterior over a hard polyethylene
Reinforced handle riveted to case
Dual-pull, self-healing zippers
Full-length expanding file section
Pen/pencil holders

Short summary description Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case:
This short summary of the Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case ABS HardSh Uni black f NB+DJ, Black

Long summary description Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case:
This is an auto-generated long summary of Targus Carry Case ABS HardSh Uni black f NB+DJ notebook case based on the first three specs of the first five spec groups.

Targus Carry Case ABS HardSh Uni black f NB+DJ. Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Features
Compatibility
The other products, software and hardware this product can be used with.
Printer Compatibility 350 x 270 x 50/Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Compaq Armada 110, Armada E500, Armada M700, Evo N150, Evo N200, Evo N620c, Evo Notebook N400c, Evo Notebook N600c, EvoN410C /Dell Inspiron 300M, Inspiron 4150, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude L400, Latitude X200, Latitude X300 /Eurocom D270S viperD /Fujitsu B Series, LifeBook B series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 200 Series, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE /HP Business Notebook nc4000, OmniBook 500 /HP Compaq nc4000, TC1100 /IBM T41, Thinkpad A21e, Thinkpad A21p, Thinkpad A22e, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /NEC Versa DayLite, Versa LXI, Versa SXi, Versa TXi /Panasonic Toughbook 34, Toughbook 72, Toughbook T1 /Polywell PolyNote 3000N /Sager NP2720 /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Sony Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio PCG-SRX77, VAIO PCG-SRX99, VAIO PCG-TR1A, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio XG38, Vaio XG39, Vaio XG500, Vaio Z505LS, Vaio Z505LSK /Sotec 3120X /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Tecra 8200 /ViewSonic ViewPad 1000 /Winbook X2 Pentium III-M 1.16GHz .
Weight & dimensions
Width *
The measurement or extent of something from side to side.
400 mm
Depth *
The distance from the front to the back of something.
300 mm
Height *
The measurement of the product from head to foot or from base to top.
100 mm
Customer service details