location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BUS0004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BUS0004
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case :
The long product name of Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Education Case Bundle 2
More>>>
Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case:
The official description of Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Education Case Bundle 2 is perfect for students who need a functional backpack, a practical mouse and a reliable way to secure a notebook, projector or monitor to prevent theft. The Sport Notebook Backpack appeals to today’s students with an active lifestyle and a more casual work environment. This backpack, constructed of heavy-duty fabrics with nylon webbing reinforcement, features a padded compartment for notebooks with up to 15.4” screens. The Targus Notebook Wireless Rechargeable Optical Mouse offers RF technology coupled with 800-dpi resolution allowing for accuracy and precision in mouse movements. Easily prevent notebook theft with the The DEFCON® VPCL Video Port Combo Lock which allows you to secure a desktop or notebook computer. This combo lock securely attaches to the VGA port using a solid upgraded material for added security. This bundle provides customers with a cost efficient way to purchase three essentials to insure notebook security, protection and ease of use on the go.

Short summary description Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case:
This short summary of the Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus BUS0004, Backpack case, 39.1 cm (15.4")

Long summary description Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case:
This is an auto-generated long summary of Targus BUS0004 laptop case 39.1 cm (15.4") Backpack case based on the first three specs of the first five spec groups.

Targus BUS0004. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Features
Case type *
Backpack case
Material *
Nylon