location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BEU3148-01P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEU3148-01P
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black :
The long product name of Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Case 17-18” + Wired Mouse
More>>>
Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black:
The official description of Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Targus Group International, Inc. pioneered the notebook carrying case category, partnering with corporations, retailers, and OEMs to provide the best possible protection for notebook PCs. Targus continues to define and shape the market for mobile computing cases and accessories. As the leading global supplier of portable solutions, Targus has offices on every continent and distributes in over 145 countries.

Short summary description Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black:
This short summary of the Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus BEU3148-01P, Briefcase, 45.7 cm (18")

Long summary description Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black:
This is an auto-generated long summary of Targus BEU3148-01P laptop case 45.7 cm (18") Briefcase Black based on the first three specs of the first five spec groups.

Targus BEU3148-01P. Case type: Briefcase, Maximum screen size: 45.7 cm (18")

Features
Maximum screen size *
45.7 cm (18")
Features
Case type *
Briefcase
Product main colour *
Black