location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus BEU3138 laptop case 38.1 cm (15") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BEU3138
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEU3138
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Targus BEU3138 laptop case 38.1 cm (15") Briefcase Black:
This short summary of the Targus BEU3138 laptop case 38.1 cm (15") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus BEU3138, Briefcase, 38.1 cm (15")

Long summary description Targus BEU3138 laptop case 38.1 cm (15") Briefcase Black:
This is an auto-generated long summary of Targus BEU3138 laptop case 38.1 cm (15") Briefcase Black based on the first three specs of the first five spec groups.

Targus BEU3138. Case type: Briefcase, Maximum screen size: 38.1 cm (15"). Mouse included

Features
Maximum screen size *
38.1 cm (15")
Case type *
Briefcase
Product main colour *
Black
Features
Combination locks
No
Packaging content
Mouse included
Yes
Country Distributor
United Kingdom 1 distributor(s)