Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Denim 10.2" + Mini Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEU3119EU-01P PT
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7468
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 21 Dec 2017 16:00:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver :
The short editorial description of Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver

Denim 10.2" Netbook Sleeve + Mini Mouse
More>>>

Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver:
The official marketing text of Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver as supplied by the manufacturer
- Denim Netbook Sleeve.
- Fashionable, casual denim appearance with protective padding for 10.2” netbooks.
- Features convenient zip pocket.
- Includes a portable mini-mouse with retractable cable.
- Mouse cable is adjustable to desired length.
Short summary description Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver:
This short summary of the Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Denim 10.2" + Mini Mouse, Sleeve case, 25.9 cm (10.2"), Silver
Long summary description Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver :

Targus Denim 10.2" + Mini Mouse. Case type: Sleeve case, Maximum screen size compatibility: 25.9 cm (10.2"), Colour of product: Silver

This is an auto-generated long summary of Targus Denim 10.2" + Mini Mouse 10.2" Sleeve case Silver based on the first three specs of the first five spec groups.
Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
25.9 cm (10.2")
Design
Case type *
The size, shape and style of the case.
Sleeve case
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
X