location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lap Store Mat + 2GB USB flash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWE62EU-PROMO-50
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 09:13:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White :
The long product name of Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lap Store Mat + Free 2GB USB flash drive
More>>>
Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White:
The official description of Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Lap Store Mat raises your laptop comfortably away from your lap, dissipating unwanted heat.

Innovative storage space inside the mat enables the protection, storage and easy transportation of your key accessories and mobile devices around the home.

While in use, flexible side fins enable you connect devices like mobile phones or external hard drives that are stored inside the mat to your laptop.

The angled design of this mat combined with a soft neoprene construction ensures maximum comfort during extended periods of use. Whilst, the ventilated surface lets your laptop breathe, keeping it cool

Use your laptop freely on the sofa, in bed or wherever you want around the house.

- A tactile, soft neoprene feels comfy on your lap
- Angled design increases comfort during use
- Internal storage compartments allow you to conveniently store you essential accessories, such as power, mice, USB drives etc
- Non slip rubber handle keeps laptop in place
- Ventilated surface lets your laptop breathe, keeping it cool
- Fits all laptops and netbooks up to 17”

Short summary description Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White:
This short summary of the Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Lap Store Mat + 2GB USB flash, 43.2 cm (17"), Grey, White, Plastic, 1 kg, 380 x 303 x 53 mm

Long summary description Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White:
This is an auto-generated long summary of Targus Lap Store Mat + 2GB USB flash laptop cooling pad 43.2 cm (17") Grey, White based on the first three specs of the first five spec groups.

Targus Lap Store Mat + 2GB USB flash. Maximum screen size: 43.2 cm (17"). Product colour: Grey, White, Material: Plastic. Weight: 1 kg. Dimensions (WxDxH): 380 x 303 x 53 mm

Performance
Maximum screen size *
43.2 cm (17")
Design
Product colour *
Grey, White
Material
Plastic
Weight & dimensions
Weight
1 kg
Packaging data
Manual
Yes
Other features
Dimensions (WxDxH)
380 x 303 x 53 mm