location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Lap Chill Mat Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lap Chill Mat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWE55US
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2018 19:50:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Lap Chill Mat Black :
The long product name of Targus Lap Chill Mat Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lap Chill Mat
More>>>
Targus Lap Chill Mat Black:
The official description of Targus Lap Chill Mat Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Lap Chill Mat provides a comfortable and ergonomic work surface to keep you and your laptop cool. The Chill Mat rests on your lap and disperses heat, using dual fans to provide ventilation which can be obstructed if the laptop is used on a pillow or comforter. Simply plug the USB connector into the laptop to activate cooling. The ergonomic tilt makes typing easy while the soft neoprene material provides cushioned comfort on your lap. The open design allows fans to run quietly and stimulates constant airflow. Four rubber stops on the face of the Chill Mat prevents the laptop from slipping. The Targus Lap Chill Mat makes using your laptop an enjoyable experience.
- Protection- Protects lap or work surface from heat
- Function- Dual fans help disperse laptop heat for improved functionality; extends the life of the laptop
- Material - Soft neoprene exterior provides added

Short summary description Targus Lap Chill Mat Black:
This short summary of the Targus Lap Chill Mat Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Lap Chill Mat, Black, 2 pc(s)

Long summary description Targus Lap Chill Mat Black:
This is an auto-generated long summary of Targus Lap Chill Mat Black based on the first three specs of the first five spec groups.

Targus Lap Chill Mat. Product colour: Black, Number of built-in cooling fans: 2 pc(s)

Design
Product colour *
Black
Design
Number of built-in cooling fans
2 pc(s)
Ports & interfaces
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-08-18 14:01:09
Uk has collected 6 expert reviews for Targus Lap Chill Mat Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalmediaandit.com
Updated:
2015-07-05 08:06:33
All in all, its a solid product, it's a good buy. I bought one for my self a few months back, and have just purchased one for another family member as we now fight over using it when wanting to watch a film before sleep.P&P: comes very well packaged in so...
Bottom line Excellent product, one of the best buys i've made online in a while. Much better than other strangely shaped cooling pads which I can only imagine become a game balancing laptops on. Don't buy the cooling fans which claim to suck air away from the laptop...
80%
toptenreviews.com
Updated:
2013-08-18 14:01:09
The Targus AWE55US laptop cooler is one of the most comfortable laptop cooling pads we reviewed. It has a dual fan system with extra room to circulate the air. It has a lightweight, comfortable design and fits easily in any laptop case. It will protect yo...
Good It's lightweight, making it extremely portable.
Bad This laptop cooler doesn't have adjustable height.
Bottom line The Targus AWE55US provides a comfortable and effective work surface that will keep your laptop cool...
83%
etechreviews.com
Updated:
2014-08-17 06:40:34
Targus Lap Chill Mat has an ergonomic tilt along with rubber stops which keep the notebook nicely in place. There is a USB powered fan inside and the open design helps in keeping things ventilated nicely.
0%
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)