Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus AWE26US M-Stand for Notebook Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AWE26US M-Stand for Notebook
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWE26US
Category
Devices used to rest and support notebook computers to make then easier to use.
Notebook Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4742
This statistic is based on the 92371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90276 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Targus AWE26US M-Stand for Notebook Silver :
The short editorial description of Targus AWE26US M-Stand for Notebook Silver

Ergonomic M-Stand for Notebook
More>>>
Targus AWE26US M-Stand for Notebook Silver:
The official marketing text of Targus AWE26US M-Stand for Notebook Silver as supplied by the manufacturer

The Targus Ergonomic M-Stand for Notebooks enables users to position their notebook at a comfortable viewing height for ergonomic comfort and stability. Designed to fit notebooks with 15.4” screens or smaller, this stand features an open, modern design to improve air circulation and keep your notebook cool. For added convenience, the integrated support arm provides storage for your keyboard when not in use. The Targus Ergonomic M-Stand is ideal for use at home or in the office.

Short summary description Targus AWE26US M-Stand for Notebook Silver:
This short summary of the Targus AWE26US M-Stand for Notebook Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus AWE26US M-Stand for Notebook, Silver, 810 g, 180 x 279.4 x 199.89 mm

Long summary description Targus AWE26US M-Stand for Notebook Silver:
This is an auto-generated long summary of Targus AWE26US M-Stand for Notebook Silver based on the first three specs of the first five spec groups.

Targus AWE26US M-Stand for Notebook. Product colour: Silver. Weight: 810 g. Dimensions (WxDxH): 180 x 279.4 x 199.89 mm

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
810 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
180 x 279.4 x 199.89 mm