Notebook Stand + Removable Chill Hub
The Targus Chill Hub & Notebook Stand is designed to help prevent your notebook from overheating during use and includes an ergonomic notebook stand to help enhance your workspace. Two fans inside of the Chill Hub help maximize notebook performance by keeping your notebook cool during use. An integrated 4-port USB hub provides added connectivity for peripherals such as mice, memory drives, keyboards, cameras, printers and other USB powered devices. For comfort at work or on the go, the notebook stand holds your notebook in an easy-touse position making it simple to create a more comfortable, ergonomic workspace. The stand features a modular design which provides multiple viewing heights for added convenience and also includes additional storage for accessories to keep your workspace organized.
- Integrated Hub - Includes 4-port USB 2.0 hub to support additional USB peripherals.
- Maximum Cooling - Two fans help maximize notebook performance and help prevent overheating.
- Convenience – Provides cable-management for an uncluttered workspace, and extra storage for miscellaneous accessories.
- Adjustable Height – Height can be adjusted to the desired viewing angle providing improved ergonomics.
- RoHS Compliant.
Targus AWE15EU, Silver, Plastic
Targus AWE15EU. Product colour: Silver, Material: Plastic