This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus AWE09US Notebook Stand Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AWE09US Notebook Stand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWE09US show
Show alternative article codes used in the online market place
Category
Devices used to rest and support notebook computers to make then easier to use.
Notebook Stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5761
This statistic is based on the 96947 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Targus AWE09US Notebook Stand Silver :
The short editorial description of Targus AWE09US Notebook Stand Silver

Ergonomic X-Stand for Laptops
More>>>
Targus AWE09US Notebook Stand Silver:
The official marketing text of Targus AWE09US Notebook Stand Silver as supplied by the manufacturer

The Targus Ergonomic X-Stand for Notebooks works to raise your notebook and cool its underside to prevent overheating. Completely scalable, the notebook stand is capable of adjusting for a notebook up to 17" in size. Travel light with the Mobile X-Stand as the 5.6 oz frame compacts down to 6.4” x 1.6” x 1.5” to fit into your notebook case.

Short summary description Targus AWE09US Notebook Stand Silver:
This short summary of the Targus AWE09US Notebook Stand Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus AWE09US Notebook Stand, Silver, Metal, 150 g, 162.56 x 40.64 x 38.09 mm

Long summary description Targus AWE09US Notebook Stand Silver:
This is an auto-generated long summary of Targus AWE09US Notebook Stand Silver based on the first three specs of the first five spec groups.

Targus AWE09US Notebook Stand. Product colour: Silver, Material: Metal. Weight: 150 g. Dimensions (WxDxH): 162.56 x 40.64 x 38.09 mm

Design
Material
Metal
Product colour *
Silver
Weight & dimensions
Weight
150 g
Other features
Dimensions (WxDxH)
162.56 x 40.64 x 38.09 mm