location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 17" Laptop privacy filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Laptop privacy filter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASF17USZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0092636237684 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus 17" Laptop privacy filter :
The long product name of Targus 17" Laptop privacy filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" Laptop privacy filter
More>>>
Targus 17" Laptop privacy filter:
The official description of Targus 17" Laptop privacy filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus 17” Notebook Privacy Screen is designed to fit 17” laptops. To protect your information, tiny vertical blinds on the surface of the screen narrow the viewing angle so data is only visible directly in front of the monitor up to 45 degrees away from the center of the screen. Onlookers will only see a dark unclear screen when attempting to view the information from a side angle. In addition to providing security, the privacy screen also blocks the glare to help reduce eye strain. The Targus Notebook Privacy Screen can be easily attached by using clear adhesive strips designed for LCD screens or with the included tab guides that stick to the edge of the LCD screen to hold the screen in place. Users can position the tabs so the screen easily slides on and off. Highly portable and easy to use, the Targus privacy screen protects valuable information on a laptop and LCD monitor from onlookers.

Functionality
Protects valuable information by narrowing the viewing angle; onlookers see only a dark screen instead of sensitive information.

Easy to install
Use included adhesive strips to stick the screen to your LCD or use the included tabs that stick to the outsize frame of the LCD screen.

Short summary description Targus 17" Laptop privacy filter:
This short summary of the Targus 17" Laptop privacy filter data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 17" Laptop privacy filter, 345.26 g

Long summary description Targus 17" Laptop privacy filter:
This is an auto-generated long summary of Targus 17" Laptop privacy filter based on the first three specs of the first five spec groups.

Targus 17" Laptop privacy filter. Weight: 345.26 g

Features
Widescreen
No
Weight & dimensions
Width (imperial)
33.8 cm (13.3")
Weight & dimensions
Height (imperial)
26.9 cm (10.6")
Weight
345.26 g
Other features
Screen size compatibility
17
Country Distributor
United States 2 distributor(s)
México 1 distributor(s)