location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Discontinued - Car / Plane 150W Inverter - Slim line style

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discontinued - Car / Plane 150W Inverter - Slim line style
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APV14EU
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Discontinued - Car / Plane 150W Inverter - Slim line style :
The long product name of Targus Discontinued - Car / Plane 150W Inverter - Slim line style. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Accessories
More>>>
Targus Discontinued - Car / Plane 150W Inverter - Slim line style:
The official description of Targus Discontinued - Car / Plane 150W Inverter - Slim line style as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Instant power on the move is crucial in today's fast moving business environment. Designed to work within cars and airplanes (where applicable), the Targus Power inverter will convert the DC power produced by these sources into AC power which can be used to power and charge your laptop. Power and charge your notebook, DVD player and other devices (up to 150 Watts) in the car or on a plane, while the USB port allows further simultaneous charging or powering of low wattage USB devices like a mobile phone or PDA. The optional Accessory powering system enables charging of third digital device via separately sold charger and interchangeable tips.
Power and charge your notebook, DVD player and other devices (up to 150 Watts) in the car or on a plane
Built-in surge protector and auto shutoff
USB output to enable simultaneous powering or charging of your USB digital devices

Short summary description Targus Discontinued - Car / Plane 150W Inverter - Slim line style:
This short summary of the Targus Discontinued - Car / Plane 150W Inverter - Slim line style data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Discontinued - Car / Plane 150W Inverter - Slim line style, Grey, Plastic

Long summary description Targus Discontinued - Car / Plane 150W Inverter - Slim line style:
This is an auto-generated long summary of Targus Discontinued - Car / Plane 150W Inverter - Slim line style based on the first three specs of the first five spec groups.

Targus Discontinued - Car / Plane 150W Inverter - Slim line style. Product colour: Grey, Material: Plastic

Features
Product colour *
Grey
Features
Material
Plastic
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:14:27
Uk has collected 2 expert reviews for Targus Discontinued - Car / Plane 150W Inverter - Slim line style and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 09:14:27
If you’re a frequent traveller and hate the idea of your notebook, or your other gadgets, running out of power while using them on the move, the Targus Car/plane Power Inverter is a great example. >> Our score8/10>> Your score?/10>> How would you ra...
Good Plenty of options...
Bad Quite heavy...
Bottom line A power brick may not be the most glamorous of kit but the frequent traveller will find it one of the most practical...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)