Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Travel power strip 4 outlets with surge protection Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel power strip 4 outlets with surge protection
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APS03US
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4879
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Travel power strip 4 outlets with surge protection Black :
The short editorial description of Targus Travel power strip 4 outlets with surge protection Black

Travel power strip 4 outlets with surge protection
More>>>
Targus Travel power strip 4 outlets with surge protection Black:
The official marketing text of Targus Travel power strip 4 outlets with surge protection Black as supplied by the manufacturer

The Targus Travel Power Outlets with Surge Protection is a portable power strip that provides 4 outlets. Perfect for travel, the power strip makes it possible to plug in several devices when only one outlet may be available in a hotel room or airport. The Targus Power Outlet is the only travel size power strip currently available that features surge protection to help keep electronics protected from unexpected surges and spikes. The outlets are also designed to accommodate larger plug sizes to optimize the usage of each outlet. With its compact design, the power outlets can easily fit into a laptop case or luggage for added convenience. The Targus Travel Power Outlets are ideal for traveling professionals, students, or any individual requiring additional power outlets to safely power or charge electrical devices.

Compatibility
4 grounded 3-prong type power plug with surge protection and an 8” power cable.

Surge Protection
Protects electrical devices from harmful power surges and spikes

Smart design
Outlets available to accommodate larger sized power adapters.

Travel Easy
Small form factor. Easily stores in small laptop cases or luggage.

Safety
Built-in over-current protection with manual resettable button.

Cable Management
Features a cable strap for better cable management.

Short summary description Targus Travel power strip 4 outlets with surge protection Black:
This short summary of the Targus Travel power strip 4 outlets with surge protection Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Travel power strip 4 outlets with surge protection, 0.2 m, Black

Long summary description Targus Travel power strip 4 outlets with surge protection Black:
This is an auto-generated long summary of Targus Travel power strip 4 outlets with surge protection Black based on the first three specs of the first five spec groups.

Targus Travel power strip 4 outlets with surge protection. Cable length: 0.2 m. Product colour: Black

Ports & interfaces
Cable length
How long the cable is.
0.2 m
Performance
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
139.7 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
31.7 mm
Height
The measurement of the product from head to foot or from base to top.
25.4 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.15 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
139.7 x 31.7 x 25.4 mm
Customer service details