Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus World Power Travel Adapter power adapter/inverter Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
World Power Travel Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APK01CA show
Show alternative article codes used in the online market place
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14342
This statistic is based on the 87125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85108 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Targus World Power Travel Adapter power adapter/inverter Black :
The short editorial description of Targus World Power Travel Adapter power adapter/inverter Black

World Power Travel Adapter
More>>>
Targus World Power Travel Adapter power adapter/inverter Black:
The official marketing text of Targus World Power Travel Adapter power adapter/inverter Black as supplied by the manufacturer

The Targus World Power Travel Adapter creates a universal solution that allows you to connect to any standard wall outlet worldwide. Simply attach any of the three interchangeable adapters to your device’s AC power cord. Adapters included are for use in North America, Europe, UK, Australia and Asia Pacific. A storage tube is also included for ease of portability. They also feature red safety shutters for protection against accidental contact with electrical current and are made of high impact durable polycarbonate plastic. Travel light around the world with one set of universal power adapters for all of your powering needs.

Compatibility
- Europe: Albania, Armenia, Austria UK, Azores, Belarus, Belgium US, Bosnia, Bulgaria, Croatia, Czech Republic, Denmark, Estonia, Finland US, France AU, US, Germany (Western), Gibraltar UK, Greece, Greenland, Hungary, Iceland, Ireland US, UK, Isle Of Man UK, Italy,Liechtenstein, Madeira, Malta,Monaco,Netherlands, Northern Ireland,Norway, Poland, Portugal, Romania, Russia US, Scotland UK, Spain US, Sweden, Switzerland, Turkey,Ukraine, United Kingdom UK, Wales UK, Yugoslavia (Former),Portugal, Romania, Russia, Scotland, Spain, Sweden, United Kingdom
- Africa/Middle East: Abu Dhabi, Afghanistan, Algeria, Angola, Anguilla, Azerbaijan, Bahrain, Bangladesh, Burkina Faso, Benin, Botswana, Brunei, Burundi, Cameroon, Canary Islands, Cape Verde, Chad Republic, Congo, Egypt, Eritrea, Ethiopia, Gambia, Iran, Iraq, Israel, Jordan, Kenya, Kuwait, Liberia, Mali,Morocco, Mozambique, Nigeria, Oman, Pakistan, Qatar, Rwanda, Saudi Arabia, Senegal, Sierra Leone, Somalia, South Africa, Sudan, Syria, Tajikistan, Tunisia, Turkmenistan, United Arab Emirates, Yemen, Zambia, Zimbabwe
- Caribbean: Antigua,Aruba,Bahamas,Barbados,Bermuda,British Virgin Islands,Dominican Republic,Haiti,Jamaica,Leeward Islands,Puerto Rico,Trinidad and Tobago,Virgin Islands
- North America: Canada,United States,Mexico
- Asia: American Samoa, Australia, Bali,Bhutan, China AU, US, Cook Island,Fiji,French Polynesia,Guam,Hong Kong, India, Indonesia,Japan,Kazakhstan,Malaysia,Maldives, Mongolia,Myanmar, Nepal,New Caledonia,New Zealand, Norfolk Islands,North Korea,Palau,Papua New Guinea,Philippines,Singapore,South Korea,Sri Lanka, Tahiti,Taiwan,Thailand, Tibet,Tonga,Vietnam,Western Samoa
- Central/South America: Argentina,Belize, Bolivia, Brazil, Chile, Colombia, Costa Rica, El Salvador, Falkland Islands, Grenada, Guadeloupe, Guatemala, Honduras, Martinique, Nicaragua, Panama, Peru, Suriname, Uruguay, Venezuela

Short summary description Targus World Power Travel Adapter power adapter/inverter Black:
This short summary of the Targus World Power Travel Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus World Power Travel Adapter, Black, 10 A, plastic, 99.2 g

Long summary description Targus World Power Travel Adapter power adapter/inverter Black:
This is an auto-generated long summary of Targus World Power Travel Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Targus World Power Travel Adapter. Product colour: Black, Output current: 10 A, Housing material: plastic. Weight: 99.2 g

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Output current
10 A
Features
Housing material
What the casing of the product is made of.
plastic
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
99.2 g
Customer service details