Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 90W AC Notebook Power Supply power adapter/inverter Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W AC Notebook Power Supply
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APA03US
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4405
This statistic is based on the 92259 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90172 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years.
Long product name Targus 90W AC Notebook Power Supply power adapter/inverter Black :
The short editorial description of Targus 90W AC Notebook Power Supply power adapter/inverter Black

90W AC Notebook Power Supply
More>>>
Targus 90W AC Notebook Power Supply power adapter/inverter Black:
The official marketing text of Targus 90W AC Notebook Power Supply power adapter/inverter Black as supplied by the manufacturer

Power is crucial in today’s fast moving mobile work environment, therefore ensuring you are always prepared will save you time when its most precious.
The Targus 90W AC notebook power adapter offers you this flexibility, whether it’s a replacement unit you require, or a secondary unit to save on carrying
bulky adapters around, you needs will be more then satisfied with this solution. The inclusion of a number of power tips provides compatibility with many of today’s major 19 Volt notebook brands requiring up to 90W of continuous power. Reliable, safe and easy to use the, this unit will not let you down. Whether it’s a replacement or additional power supply you require, let Targus make your mobile life easier.

Key features:
- Replacement/Secondary notebook power supply for use in the office or at home
- 90W continuous output: Provides sufficient power for most 19V centrion based devices through a voltage selector
- Power cables included: Europe, UK, Switzerland
- Built-in safety features: over voltage and temperature protection.

Short summary description Targus 90W AC Notebook Power Supply power adapter/inverter Black:
This short summary of the Targus 90W AC Notebook Power Supply power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 90W AC Notebook Power Supply, Black, TUV, CE, C-Tick, FCC Class B, UL, 133.3 x 63.5 x 31.8 mm (5.25 x 2.5 x 1.25")

Long summary description Targus 90W AC Notebook Power Supply power adapter/inverter Black:
This is an auto-generated long summary of Targus 90W AC Notebook Power Supply power adapter/inverter Black based on the first three specs of the first five spec groups.

Targus 90W AC Notebook Power Supply. Product colour: Black, Certification: TUV, CE, C-Tick, FCC Class B, UL. Package dimensions (W x D x H): 133.3 x 63.5 x 31.8 mm (5.25 x 2.5 x 1.25")

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Certification
TUV, CE, C-Tick, FCC Class B, UL
Other features
Package dimensions (W x D x H)
133.3 x 63.5 x 31.8 mm (5.25 x 2.5 x 1.25")
Customer service details
Array