location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus AMW50US mouse RF Wireless Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMW50US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMW50US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0092636246389 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 12:15:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus AMW50US mouse RF Wireless Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI Black
  • - RF Wireless 10 m
  • - Buttons quantity: 3
Long product name Targus AMW50US mouse RF Wireless Optical 800 DPI :
The long product name of Targus AMW50US mouse RF Wireless Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Optical Mouse
More>>>
Targus AMW50US mouse RF Wireless Optical 800 DPI:
The official description of Targus AMW50US mouse RF Wireless Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Wireless Optical Mouse features an 800 DPI optical sensor for smooth mouse movements. The ergonomic design reduces wrist strain for comfort and the mouse is ambidextrous for both left and right handed users. Wireless capability eliminates clutter from the workspace while RF 2.4GHZ technology significantly reduces cordless interference and signal drops allowing the mouse to work up to 33 feet away. The mouse comes equipped with two high-quality Energizer batteries and is designed to provide up to 12 months of battery life depending on usage. The low power indicator light lets you know when a new set of batteries are needed. Featuring a sleek, comfortable design, the Targus Wireless Optical Mouse provides wireless convenience and the mini USB receiver stores underneath the mouse so it's never lost and always ready for travel.
- Optical sensor technology -Optical technology provides improved accuracy and precision
- Dual-purpose design design - Large Large enough for comfortable desktop use, yet small enough for the mobile user
- Ergonomic – Ergonomic shape provides support to help prevent palm strain; designed for left and right handed users
- Functionality - Scroll wheel for easy navigation through spreadsheets and web pages
- Self-storing adapter - Wireless receiver stores in mouse so it's never lost and always ready to use

Short summary description Targus AMW50US mouse RF Wireless Optical 800 DPI:
This short summary of the Targus AMW50US mouse RF Wireless Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus AMW50US, Optical, RF Wireless, 800 DPI, Black

Long summary description Targus AMW50US mouse RF Wireless Optical 800 DPI:
This is an auto-generated long summary of Targus AMW50US mouse RF Wireless Optical 800 DPI based on the first three specs of the first five spec groups.

Targus AMW50US. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Product colour *
Black
Ergonomics
Wireless range
10 m
Weight & dimensions
Width
108 mm
Depth
57.1 mm
Height
38.1 mm
Other features
USB 2.0 ports quantity
1
Country Distributor
United States 2 distributor(s)