location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Water-Resistant Optical mouse USB Type-A 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Water-Resistant Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMU54CAZ
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Water-Resistant Optical mouse USB Type-A 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI Black
  • - USB Type-A
  • - Buttons quantity: 3
Warranty: 1 year
Long product name Targus Water-Resistant Optical mouse USB Type-A 800 DPI :
The long product name of Targus Water-Resistant Optical mouse USB Type-A 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Water-Resistant Optical Mouse
More>>>
Targus Water-Resistant Optical mouse USB Type-A 800 DPI:
The official description of Targus Water-Resistant Optical mouse USB Type-A 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Water-Resistant Optical Mouse is the perfect solution for environments where a clean mouse is a requirement (home, office, hospitals, laboratories, etc.). This mouse can be cleaned with water, alcohol or disinfectant to help prevent the spread of disease and germs. 800-dpi optical sensor for precision and accuracy.
- Silent clicking
- 800-dpi optical sensor for precision and accuracy
- Water-resistant, washable and hygienic
- High quality silicone material provides comfort

Short summary description Targus Water-Resistant Optical mouse USB Type-A 800 DPI:
This short summary of the Targus Water-Resistant Optical mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Water-Resistant Optical Mouse, Optical, USB Type-A, 800 DPI, Black

Long summary description Targus Water-Resistant Optical mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Targus Water-Resistant Optical mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Targus Water-Resistant Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
Black
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
120 g
Other features
Compatible operating systems
Win 2000, XP, Vista
Mouse dimensions (WxDxH)
60 x 35 x 104 mm