Targus logo

Targus USB 3-Button Laser Notebook , Silver/Black mouse USB Type-A 2000 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28646
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus USB 3-Button Laser Notebook , Silver/Black mouse USB Type-A 2000 DPI:

Targus USB 3-Button Laser Notebook Mouse, Silver/Black, Laser, USB Type-A, 2000 DPI

Long summary description Targus USB 3-Button Laser Notebook , Silver/Black mouse USB Type-A 2000 DPI:

Targus USB 3-Button Laser Notebook Mouse, Silver/Black. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons quantity: 3

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.