This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB Optical Optical mouse USB Type-A 800 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Optical Mouse Optical
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMU10USZ
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7017
This statistic is based on the 96951 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:38:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus USB Optical Optical mouse USB Type-A 800 DPI :
The short editorial description of Targus USB Optical Optical mouse USB Type-A 800 DPI

USB Optical Mouse Optical
More>>>
Targus USB Optical Optical mouse USB Type-A 800 DPI:
The official marketing text of Targus USB Optical Optical mouse USB Type-A 800 DPI as supplied by the manufacturer

The Targus USB Optical Mouse is a three-button mouse with an ergonomic design to provide comfort while in use. The integrated scroll wheel makes it easy to navigate through numerous pages at a quick pace. Featuring a USB-connection with PS/2 adapter for use with legacy PCs, this cost effective mouse is easy to use simply plug and play. No driver is required. The USB Optical Mouse is also ambidextrous to suit both left and right handed users.

Design
Attractive ergonomic design, three button mouse, scroll wheel, ambidextrous design to suit both left and right handed users.

Features
Includes a USB connection with PS/2 adapter for use with legacy PCs; plug and play- no driver required.

Short summary description Targus USB Optical Optical mouse USB Type-A 800 DPI:
This short summary of the Targus USB Optical Optical mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB Optical Mouse Optical, Optical, USB Type-A, 800 DPI

Long summary description Targus USB Optical Optical mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Targus USB Optical Optical mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Targus USB Optical Mouse Optical. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Movement resolution
800 DPI
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
120.6 mm
Depth
74.6 mm
Height
38.1 mm
Weight
96.2 g
Packaging data
Adapter included
Yes
Other features
Compatible operating systems
Windows 2000/XP/Vista MAC OS X 10.4 +
Mouse dimensions (WxDxH)
120.6 x 74.6 x 38.1 mm