Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Laser Professional Presenter Black wireless presenter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Professional Presenter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMP20EUZ
Category
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
wireless presenters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37838
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 17 Oct 2017 01:39:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Targus Laser Professional Presenter Black wireless presenter :
The short editorial description of Targus Laser Professional Presenter Black wireless presenter

Green Laser Professional Presenter, 2.4GHz, Audio control, Plastic, 70g
More>>>

Targus Laser Professional Presenter Black wireless presenter:
The official marketing text of Targus Laser Professional Presenter Black wireless presenter as supplied by the manufacturer
Present like a professional and control your computer remotely, using just one device – the Targus Green Laser Professional Presenter. Thanks to the remote’s 2.4GHz cordless technology, you can control your PC as if you’re using a mouse, all from up to 15 metres away. The Targus Green Laser Professional Presenter will give you the freedom to concentrate on your Microsoft PowerPoint™ or Apple Keynote™ presentation, without having to worry about making mistakes. The mini USB receiver stores neatly inside the remote when it’s not in use for added convenience.

The new Targus Green Laser professional presenter has been designed to compliment your professional image. It is engineered with a green laser to work on all display types from canvas to LED screens. It is surrounded by an aluminium casing for increased durability. Its features include Cursor and Volume control, a cover that slides to prevent you from pressing the wrong button and it is wireless to up to 15 meters. The USB receiver is easily stowed inside the presenter.
Short summary description Targus Laser Professional Presenter Black wireless presenter:
This short summary of the Targus Laser Professional Presenter Black wireless presenter data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Laser Professional Presenter, 15 m, Black, 70 g, 105 x 35 x 26 mm
Long summary description Targus Laser Professional Presenter Black wireless presenter :

Targus Laser Professional Presenter. Wireless range: 15 m. Colour of product: Black. Weight: 70 g. Dimensions (WxDxH): 105 x 35 x 26 mm

This is an auto-generated long summary of Targus Laser Professional Presenter Black wireless presenter based on the first three specs of the first five spec groups.
Ports & interfaces
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Wireless range
15 m
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
70 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
105 x 35 x 26 mm
Technical details
Presenter functions *
The modes which can be used for doing presentations.
Laser pointer
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Mac
Movement detection technology
Laser
Laser pointer colour
Green
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
X