location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus AMM01 stylus pen 10 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMM01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMM01EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794005516
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 22:18:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus AMM01 stylus pen 10 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Feature - Allows users to type accurately and comfortably; use to take notes, draw or turn a page; soft, durable rubber tip won’t scratch screen
  • - Compatibility - Works on all capacitive touch surfaces; use with Samsung Galaxy, iPad, iPod Touch, iPhone and other touch-screen devices
  • - Functionality – Allows users to type accurately and comfortably; use to take notes, draw or turn a page; soft, durable rubber tip won’t scratch screen
Warranty: 2 years
Long product name Targus AMM01 stylus pen 10 g Black :
The long product name of Targus AMM01 stylus pen 10 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus for Media Tablets
More>>>
Targus AMM01 stylus pen 10 g Black:
The official description of Targus AMM01 stylus pen 10 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Stylus for all media tablets such as Apple iPad, Samsung Galaxy Tab and many others, makes it easy to take notes, draw or simply turn a page. The stylus features a durable rubber tip that won’t scratch the touch screen and allows the user to type accurately and comfortably. The stylus engages directly with your electronic, touch-screen device, requires no power or software to operate and instantly works right out of the box.

Short summary description Targus AMM01 stylus pen 10 g Black:
This short summary of the Targus AMM01 stylus pen 10 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus AMM01, Universal, Universal, Black, iPad, iPod Touch, iPhone, etc, Copper, Plastic, Taiwan

Long summary description Targus AMM01 stylus pen 10 g Black:
This is an auto-generated long summary of Targus AMM01 stylus pen 10 g Black based on the first three specs of the first five spec groups.

Targus AMM01. Device compatibility: Universal, Brand compatibility: Universal, Product colour: Black. Weight: 10 g, Width: 5 mm, Depth: 130 mm. Quantity per pack: 1 pc(s), Package width: 12 mm, Package depth: 45 mm. Products per pallet: 5600 pc(s), Master (outer) case width: 405 mm, Master (outer) case length: 422 mm. Dimensions (WxDxH): 115 x 12 x 10 mm

Features
Device compatibility *
Universal
Brand compatibility *
Universal
Compatibility
iPad, iPod Touch, iPhone, etc
Product colour *
Black
Housing material
Copper, Plastic
Country of origin
Taiwan
Weight & dimensions
Weight
10 g
Width
5 mm
Depth
130 mm
Height
5 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
12 mm
Package depth
45 mm
Package height
177 mm
Package weight
20 g
Logistics data
Products per pallet
5600 pc(s)
Master (outer) case width
405 mm
Master (outer) case length
422 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
6.44 kg
Products per master (outer) case
200 pc(s)
Shipping (inner) case width
8.1 cm
Shipping (inner) case length
9.3 cm
Shipping (inner) case height
19.1 cm
Products per shipping (inner) case
10 pc(s)
Shipping (inner) case net weight
280 g
Other features
Dimensions (WxDxH)
115 x 12 x 10 mm
Brand Image Product code Product Stock Price from
Targus AMM16501EU stylus pen 10 g Red Targus AMM16501EU stylus pen 10 g Red
(show image)
AMM16501EU AMM16501EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus AMM163EU stylus pen 10 g Black Targus AMM163EU stylus pen 10 g Black
(show image)
AMM163EU AMM163EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus AMM16502EU stylus pen 10 g Blue Targus AMM16502EU stylus pen 10 g Blue
(show image)
AMM16502EU AMM16502EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus AMM165EU stylus pen 10 g Black Targus AMM165EU stylus pen 10 g Black
(show image)
AMM165EU AMM165EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus AMM0601EU stylus pen 3 g Black, Blue Targus AMM0601EU stylus pen 3 g Black, Blue
(show image)
AMM0601EU AMM0601EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus Laser Pen Stylus stylus pen 20 g Black Targus Laser Pen Stylus stylus pen 20 g Black
(show image)
AMM04EU Laser Pen Stylus 0.00
(excl. VAT)
0 (incl. VAT)
Targus iPad 2 Stylus stylus pen Navy Targus iPad 2 Stylus stylus pen Navy
(show image)
AMM0112AEU iPad 2 Stylus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)