location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB keyboard QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKB05AU
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:31:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Targus USB keyboard QWERTY :
The long product name of Targus USB keyboard QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact USB Keyboard
More>>>
Targus USB keyboard QWERTY:
The official description of Targus USB keyboard QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Compact USB Keyboard from Targus comes with standard-size keycaps but without the numeric keypad. Built-in internet and email hot keys enhance productivity. Ideal for mobile use or companies challenged with limited work space. USB interface offers hot swap and plug and play functionality for ease of use.
- Compact keyboard design: features standard-size keycaps whilst fitting easily into a limited workspace
- Built in hot keys: Preprogrammed Internet and email hot keys for enhanced productivity
- Transportable: Lightweight and compact for maximum portability
- Plug and Play: Drivers are not required. Provides seamless desktop replacement for notebook PC users

Short summary description Targus USB keyboard QWERTY:
This short summary of the Targus USB keyboard QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB Keyboard, Wired, USB, QWERTY

Long summary description Targus USB keyboard QWERTY:
This is an auto-generated long summary of Targus USB keyboard QWERTY based on the first three specs of the first five spec groups.

Targus USB Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Design
LED indicators
Yes
Features
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
1x USB
Weight & dimensions
Keyboard dimensions (WxDxH)
300 x 154 x 28 mm
Keyboard weight
605 g
Other features
Internal
No
Compatible operating systems
Win 2000, XP, Vista
Brand Image Product code Product Stock Price from
Targus AKM11AU keyboard Mouse included RF Wireless Targus AKM11AU keyboard Mouse included RF Wireless
(show image)
AKM11AU AKM11AU 0.00
(excl. VAT)
0 (incl. VAT)