Targus logo

Targus Mobile Tunes Portable Speakers Black 2 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24556
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Mobile Tunes Portable Speakers Black 2 W:

Targus Mobile Tunes Portable Speakers, 2.0 channels, 2 W, 0.2 m, Black, 5 h, 225 g

Long summary description Targus Mobile Tunes Portable Speakers Black 2 W:

Targus Mobile Tunes Portable Speakers. Audio output channels: 2.0 channels. RMS rated power: 2 W. Cord length: 0.2 m. Product colour: Black. Battery life (max): 5 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.