Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AEH01US
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6785
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black :
The short editorial description of Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black

Targus AEH01US Travel-Ease Headphones With Noise Cancellation, Travel pouch and one AA battery are included
More>>>
Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black:
The official marketing text of Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black as supplied by the manufacturer

The Targus Travel-Ease Active Noise Cancellation Headphones incorporate quality sound, comfort and flexibility for use at home, in the office or on the go. The full over-the-ear style cushions provide comfort for extended use while the noise cancellation feature dramatically reduces the amount of ambient background noise to avoid distractions. The included “talk through” feature enables users to hear conversations or external announcements with the push of a button, without having to remove the headphones. For added convenience, these headphones feature in-line volume control so you can quickly adjust the volume when needed. Fully equipped for immediate usage, the Travel-Ease Active Noise Cancellation Headphones include a travel pouch, one AA battery and one 6.3mm audio jack and one dual-airline audio jack for in-flight usage. Headphones easily collapse for added portability and convenience.

Features

- Advanced technology allows users to hear conversations or external announcements with the push of a button, without having to remove the headphones
- Dramatically reduces noise pollution, noise cancellation feature provides up to 80 hours of usage
- Travels and stores easily, headphones fold flat for easy storage and portability
- Connects via audio jack; Includes connectivity options to 3.5mm, 6.3mm and dual-airline audio jacks
- Travel pouch and one AA battery are included

Short summary description Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black:
This short summary of the Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect, Headset, Black, Monaural, Digital, 1 m, Wired

Long summary description Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black:
This is an auto-generated long summary of Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black based on the first three specs of the first five spec groups.

Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect. Product type: Headset, Product colour: Black, Headset type: Monaural. Connectivity technology: Wired. Impedance: 32 Ω, Acoustic system: Semi-open, Magnet type: neodymium. Weight: 226.80 g. Compatibility: Telephone, Dimensions (WxDxH): 152.4 x 38.1 x 190.5 mm

Performance
Product type *
The sub-category of the product.
Headset
Headset type
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Monaural
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Volume control
Digital
Cable length
How long the cable is.
1 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Headphones
Acoustic system
Semi-open
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
32 Ω
Headphones
Magnet type
Type of magnet e.g. neodymium.
neodymium
Driver type
dynamic
Microphone
Microphone mute
No
Battery
Rechargeable battery
No
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
226.80 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
152.4 x 38.1 x 190.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:41
Uk has collected 2 expert reviews for Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:41
Nl heeft 2 proffesionele recensies verzameld voor Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Zwart. Het gemiddelde van deze proffesionele recensies is 63 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:41
Fr a recueilli 2 avis d’experts pour Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Casque Noir et la note moyenne est de 63 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:41
De hat 2 Expertenmeinungen über Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Kopfhörer Schwarz eingeholt. Das duchschnittliche Epertenrating ist 63 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:41
Testseek ha raccolto 2 recensioni da parte di esperti per Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Cuffia Nero e la valutazione media da parte degli esperti è di 63 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:41
Es ha coleccionado 2 opiniones de expertos para Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Auriculares Negro y la calificación media es 63 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:41
Dk har samlet 2 ekspertanmeldelser for Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Sort og den gennemsnitlige ekspertbedømmelse er 63 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:41
Se har samlat in 2 experttester för Targus AEH01US Travel-Ease Noise Cancellation Earphone - Cable Connect Headset Svart och det genomsnittliga betyget är 63 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
63%
Source Review comments Score
Laptopmag.com
Updated:
2011-10-04 09:12:41
Targus, better known for laptop cases and accessories than for audio, now offers a quiet working environment with the Travel-Ease Active Noise Cancellation headphones. No, its not the most elegant name, but it fits the product. Although these headphon...
Good Talk through feature, Counters loud environments, Excellent battery life...
Bad Poor microphone placement, Clunky design, Middling sound quality...
60%
Customer service details
Array
X