Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus SoundUP sound enhacer for iPod mp3 players

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SoundUP sound enhacer for iPod mp3 players
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AEA03US
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5030
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus SoundUP sound enhacer for iPod mp3 players :
The short editorial description of Targus SoundUP sound enhacer for iPod mp3 players

SoundUP hi definition sound enhacer for iPod mp3 players
More>>>
Targus SoundUP sound enhacer for iPod mp3 players:
The official marketing text of Targus SoundUP sound enhacer for iPod mp3 players as supplied by the manufacturer

The Targus SoundUP High Definition Sound Enhancer separates and reprocesses digital music files, providing a threedimensional sound envelope from your MP3 player. Suitable for iPods or other MP3 players on the market, this product is an inline sound enhancer that attaches to any audio source via the 3.5 mm headphone jack. SoundUP is also a powered earphone splitter which allows two users to listen without splitting the audio signal or volume control. SoundUP is the ideal device to improve the sound quality of compressed MP3 files, providing rich, CDquality sound from your MP3 player.

Functionality
Separates and reprocesses digital music files providing a three-dimensional sound envelope.

Compatibility
Plugs into the 3.5 mm headphone jack, compatible with iPods and other MP3 players.

Splitter allows two users to listen without splitting the signal or volume.

Short summary description Targus SoundUP sound enhacer for iPod mp3 players:
This short summary of the Targus SoundUP sound enhacer for iPod mp3 players data-sheet is auto-generated and uses the product title and the first six key specs.

Targus SoundUP sound enhacer for iPod mp3 players, iPod MP3, Black, 42.45 g, 76.2 x 30.48 x 22.22 mm

Long summary description Targus SoundUP sound enhacer for iPod mp3 players:
This is an auto-generated long summary of Targus SoundUP sound enhacer for iPod mp3 players based on the first three specs of the first five spec groups.

Targus SoundUP sound enhacer for iPod mp3 players. Compatibility: iPod MP3, Product colour: Black. Weight: 42.45 g. Dimensions (WxDxH): 76.2 x 30.48 x 22.22 mm

Features
Compatibility *
The other products, software and hardware this product can be used with.
iPod MP3
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
42.45 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
76.2 x 30.48 x 22.22 mm
Customer service details
Array
X