location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus SoundUP for iPod Mini

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SoundUP for iPod Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AEA02EU
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 20:46:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus SoundUP for iPod Mini :
The long product name of Targus SoundUP for iPod Mini. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SoundUP for iPod Mini
More>>>
Targus SoundUP for iPod Mini:
The official description of Targus SoundUP for iPod Mini as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SoundUP for iPod Mini from Targus attaches directly to the top of the iPod providing rich 3-Dimensional sound and amplification of your music. This sound enhancer uses Phantom Technologies™ patented circuit that provides more music; revealing instruments, voices and characteristics that are often masked in compressed files. The SoundUP features 2 headphone jacks for shared listening without splitting the signal/volume. The SoundUP draws power from the iPod Mini so no batteries are required. SoundUP provides a remote connector pass-through to allow use of the iPod Mini wired remote or the Targus RemoteTunes™ wireless remote. You will enjoy the improvement to your music sound.

Sound Enhancement: Provides 3-dimensional sound, allowing the iPod user to listen to music as it should be heard.
Earphone Splitter: Two headphone jacks allowing you to share your music without splitting the signal or volume.
Remote pass-through connection: enables you to use in conjunction with the iPod wired remote or Targus RemoteTunes™ products.
No batteries required: draws power from iPod with minimal reduction of your iPod power.

Short summary description Targus SoundUP for iPod Mini:
This short summary of the Targus SoundUP for iPod Mini data-sheet is auto-generated and uses the product title and the first six key specs.

Targus SoundUP for iPod Mini, iPod mini, White, Plastic, 20 g, 50 x 15 x 40 mm

Long summary description Targus SoundUP for iPod Mini:
This is an auto-generated long summary of Targus SoundUP for iPod Mini based on the first three specs of the first five spec groups.

Targus SoundUP for iPod Mini. Compatibility: iPod mini, Product colour: White, Material: Plastic. Weight: 20 g. Dimensions (WxDxH): 50 x 15 x 40 mm

Features
Compatibility *
iPod mini
Product colour
White
Material
Plastic
Weight & dimensions
Weight
20 g
Other features
Dimensions (WxDxH)
50 x 15 x 40 mm
Brand Image Product code Product Stock Price from
Targus SoundUP for iPod Targus SoundUP for iPod
(show image)
AEA01EU SoundUP for iPod 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)