location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADAPTER
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black :
The long product name of Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System
More>>>
Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black:
The official description of Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus AC Notebook Power Adapter is the ideal secondary / replacement power solution for mobile users. Its new space saving, compact, lightweight design ensures it will remain unnoticed at home or in the office while keeping you switched on and productive. Utilising an interchangeable intelligent tip system, this power adapter is compatible with all major notebook brands and will provide up to 70W continuous power. Combined with our Accessory Powering System, you can simultaneously charge or power your mobile phone or PDA (via separately sold tips) thereby eliminating the need to carry extra bulky power adapters or chargers.

Single source power: Power your laptop at home or in the office, whilst simultaneously charging your mobile phone, MP3 player or other digital devices (digital device tips are sold separately)

Comprehensive compatibility: Compatible with major laptop and digital device brands

Portable power: Lightweight and compact design makes this adapter the ideal replacement or addition to your power needs

Short summary description Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black:
This short summary of the Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System, 50/60 Hz, Black, 244 g, 32 x 100 x 48 mm

Long summary description Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black:
This is an auto-generated long summary of Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System power adapter/inverter Black based on the first three specs of the first five spec groups.

Targus Home/Office 70W Laptop Power Adapter & Digital Accessory Powering System. Input frequency: 50/60 Hz. Product colour: Black. Weight: 244 g. Dimensions (WxDxH): 32 x 100 x 48 mm

Features
Input frequency *
50/60 Hz
Design
Product colour *
Black
Weight & dimensions
Weight
244 g
Other features
Dimensions (WxDxH)
32 x 100 x 48 mm
Brand Image Product code Product Stock Price from
Synology

Synology ADAPTER 60W_1 power adapter/inverter Indoor 60 W Black
(show image)
ADAPTER 60W_1 ADAPTER 60W_1 0.00
(excl. VAT)
0 (incl. VAT)