Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB2.0 Docking Station w/ Video Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2.0 Docking Station w/ Video
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACP51EUZ
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5051794002942
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 86177
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 05 Nov 2017 18:50:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Targus USB2.0 Docking Station w/ Video Black :
The short editorial description of Targus USB2.0 Docking Station w/ Video Black

USB2.0 Docking Station w/ Video
More>>>

Targus USB2.0 Docking Station w/ Video Black:
The official marketing text of Targus USB2.0 Docking Station w/ Video Black as supplied by the manufacturer
The Targus USB 2.0 Docking station with video provides instant peripheral device attachment via a USB 2.0 single connection, to your Windows based laptop computer. This expansion module enables your laptop computer to gain instant plug and play connections with multiple peripheral devices ensuring you are connected and ready to go. The "One Touch" interface allows users to quickly and easily connect to an external monitor, network, speakers, keyboard, mouse, printer and other USB devices in a matter of seconds. The Universal Docking Station provides greater flexibility to users as it is not laptop platform dependent.

When the laptop is placed on top of the docking station, its angled shape provides a more comfortable typing position and allows for better natural cooling of the laptop. Worker better and smarter with Targus docking solutions.
Short summary description Targus USB2.0 Docking Station w/ Video Black:
This short summary of the Targus USB2.0 Docking Station w/ Video Black data-sheet is auto-generated and uses the product title and the first six key specs.
Targus USB2.0 Docking Station w/ Video, Windows 7 - 32 bit and 64 bit, Windows XP - 32 bit and 64 bit, USB port, Black, Plastic, 279 g, 270 x 80 x 30 mm
Long summary description Targus USB2.0 Docking Station w/ Video Black :

Targus USB2.0 Docking Station w/ Video. Compatibility: Windows 7 - 32 bit and 64 bit, Windows XP - 32 bit and 64 bit, USB port. Colour of product: Black, Material: Plastic. Weight: 279 g. Dimensions (WxDxH): 270 x 80 x 30 mm

This is an auto-generated long summary of Targus USB2.0 Docking Station w/ Video Black based on the first three specs of the first five spec groups.
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Performance
Compatibility
The other products, software and hardware this product can be used with.
Windows 7 - 32 bit and 64 bit, Windows XP - 32 bit and 64 bit, USB port
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
279 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
270 x 80 x 30 mm
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Brand Image Product code Product Stock Price from
Targus Mobile Docking Station with Video Silver Targus Mobile Docking Station with Video Silver
(show image)
ACP50EU Mobile Docking Station with Video  — 
Targus ACP45EU USB 2.0 Black notebook dock/port replicator Targus ACP45EU USB 2.0 Black notebook dock/port replicator
(show image)
ACP45EU ACP45EU EUR 30,00
(excl. VAT)
EUR 36,00 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
X